4XEM’s 3-Port DP to HDMI Multi-Monitor Hub

4XEM’s 3-port DP to DP and HDMI multi-monitor hub is a premier video device. This device offers the ability to increase your productivity by utilizing up to 3 separate screens in conjunction with your main device. Connect, up to, two DisplayPort monitors and a single HDMI to your device to expand your work or play station to new heights. Supporting the ability to mirror and extend displays you also can adjust the displays as you see find. Such display applications can include spanning spreadsheets over monitors, panoramic viewing, and editing audio and video clips to name a few.

Spread out your displays and working capabilities with 4XEM’s multi-monitor hubs.

Problem it solves: Connect three devices to your DisplayPort display easily with one convenient device.

Features:

  • 2 DisplayPort port
  • 1 HDMI port
  • DisplayPort male connector
  • Supports Extended and Duplicate screen modes
  • Supports 8K uncompressed video (7680x4320 @ 30Hz)
  • Supports 4K ultra-HD video (3840x2160 @ 120Hz)
  • Supports Ultra-wide displays
  • Lightweight and portable design

Power port on Back

Three DisplayPort 1.4 ports for Incredible connectivity