4XEM’s USB-C Bi-Directional switch with 100W Charge capacity

4XEM’s USB-C Bi-directional switch offers manually controlled video switching at 8K, or 4K quality resolution. Set-up is very intuitive, plug and play format designed for quick video access as soon as cabled are connected. The switch has two primary functions. It can connect two sources to one display or one source to two displays (simultaneous display not supported).

Compatible with a whole host of USB-C enabled devices, such as modern laptops (ChromeBook), mobile phones (Samsung Galaxies), and computer towers this switch can connect an impressive work or game station to one display.

In addition to the video offerings of this switch, it also comes equipped with 100 watts or power delivery charging. The power delivery offers lightning-fast charging while you are streaming video from your device to your display. Charge and switch between USB-C video sources easily with 4XEM’s USB-C Bi-directional switch.

Problem it solves: Easily shift between two display sources in 8K while also charging your devices in one versatile Bi-directional switch.

Features:

  • 2 USB-C female ports
  • 1 USB-C male connector
  • Supports 8K video resolution
  • Supports 4K video resolution
  • 2 functioning modes: 2 sources to 1 display or 1 source to 2 displays (simultaneous display not supported)
  • Max uncompressed bandwidth of 32.4 Gbps
  • USB bus powered power source
  • 3FT Micro-USB power cable
  • 2 active LED indicators
  • Button/Switch to change source

2 Display Modes offers Incredible Versatility

Intuitive 1 Button Display Switch for Stunning 8K and 4K Video Displays