4XEM’s 1x3 3-Port 8K/4K DisplayPort Splitter Hub

4XEM’s 3-port 8K/4K DisplayPort splitter offers a unique possibility to connect one source to three displays. Compatible with a variety of DisplayPort products such as computer towers, laptops, and graphic cards you can easily expand a single source to multiple screens. In addition to multiple screen display, this splitter also supports stunning 8K and 4K video resolutions, offering crystal clear picture and fast 32.4Gbps uncompressed bandwidth.

Also compatible with Windows 10 this Splitter will take your current DisplayPort set-up to the next level.

Problem it solves: Offering 8K and 4K video quality and switch between displays or devices, 4XEM’s 8K/4K DisplayPort Splitter is a great addition to any workstation.

Features:

  • Three DisplayPort 1.4 ports
  • One DisplayPort Source port
  • Max uncompressed Bandwidth of 32.4Gbps
  • Supports 8K@30Hz
  • Supports 4K@120Hz, 60Hz
  • Micro-USB Powered – comes with Micro-USB power cable
  • Compatible with Windows 10