4XEM’s 8K DisplayPort to HDMI Adapter

4XEM’s DisplayPort to HDMI adapter is as ideal tool to connect your DisplayPort device to your HDMI display while maintaining stunning 8K quality video resolution. This unidirectional adaptor (only DisplayPort to HDMI functionality) supports 8K@30Hz and 4K@120Hz to offer you the clearest, sharpest image your displays can offer. Compatible with a variety of DisplayPort devices, such as computer monitors, laptops, graphic cards this cable can work within a multitude of set-ups.

With a portable design you can take this adapter wherever you need it to go. Upgrade your DisplayPort to HDMI set-ups with fantastic 8K visual resolution.

Problem it solves: Connect your DisplayPort video source to your HDMI display with high quality 8K video resolution.

Features:

  • DisplayPort Male connector to HDMI Female port
  • Unidirectional connection
  • Supports 8K (7680x4320 @ 60Hz) and 4K video (up to 3840x2160 @ 144Hz) resolutions
  • Braided cable jacket
  • Max 32.40Gbps Bandwidth
  • Bus power source