4XEM’s 8K/4K USB-C to DisplayPort Adapter

4XEM’s 8K/4K USB-C to DisplayPort adapter is a great solution to connect your USB-C devices to you DisplayPort displays. The adapter supports stunning 8K ultra high-definition video resolution as well as gorgeous 4K video resolution. The adapter is compatible with a wide variety of USB-C and DisplayPort devices, such as modern laptops, monitors, computer towers and TVs. With fast, high-quality bandwidth speeds of up to 32.4 Gbps this adapter supports constant, smooth video refresh rates to offer an uncompromising viewing experience. Your USB-C port must support DP-Alt mode for a proper connection.

Connect your USB-C and DisplayPort devices while achieving 8K high-resolution video quality with 4XEM’s USB-C to DisplayPort adapter.

Problem it solves: Connect your USB-C devices to your DisplayPort devices with stunning 8K and 4K video capabilities.

Features:

  • Supports 8K video resolution
  • Supports 4K video resolution
  • DP-Alt mode support required
  • USB-C male connector
  • DisplayPort female port
  • Unidirectional display connection
  • Wide variety of compatibility
  • Max uncompressed bandwidth of 32.4 Gbps
  • DisplayPort 1.4 with backwards compatibility

Intuitive "Plug and Play" Design

Supports Both 8K and 4K Stunning video Quality