4XEM’s 8K/4K 2M USB-C to DisplayPort Cable with Power Delivery

4XEM’s USB-C to DisplayPort cables offer the great ability to connect your USB-C devices to you HDMI displays. Such USB-C devices can include new models of the Lenovo laptops, ChromeBook, various mobile phones and even new gaming consoles. Your USB-C port must support DP-Alt mode for a proper connection. Supporting stunning 8K and 4K video resolution the cable allows you to stream the highest quality displays possible from your laptop or other video source. With fast uncompressed bandwidth the cable is able to keep refresh rates high, maintaining a constant smooth video stream.

In addition to the great video quality, this cable also brings amazing Power delivery charging capabilities to your devices. Charge your laptop while also stream high quality 8K video, two amazing functions with one cable. Plug and play set-up means your connection between USB-C and DisplayPort devices can be ready in seconds. Get 8K quality video quickly and reliably from 4XEM’s USB-C to DisplayPort cables.

Problem it solves: Gain 8K and 4K video resolution while easily connecting your USB-C and DisplayPort devices.

Features:

  • USB-C male connector
  • DisplayPort male connector
  • DP-Alt mode support required
  • USB-C female port—for PD input
  • 100W of Power Delivery
  • Supports 8K
  • Supports 4K
  • Unidirectional display connection
  • 32.4 Gbps max uncompressed bandwidth
  • 2 meter/ 6.5 feet in length
Extra Port for Power Delivery Charging

Supports Stunning 8K Video Quality