4XEM’s 8K/4K 2M USB-C to DisplayPort Cable

4XEM’s USB-C to DisplayPort cables offer the great ability to connect your USB-C devices to you HDMI displays. Such USB-C devices can include new models of the Lenovo laptops, ChromeBook, various mobile phones and even new gaming consoles. Supporting stunning 8K and 4K video resolution the cable allows you to stream the highest quality displays possible from your laptop or other video source. Your USB-C port must support DP-Alt mode for a proper connection. With fast uncompressed bandwidth the cable is able to keep refresh rates high, maintaining a constant smooth video stream.

Plug and play set-up means your connection between USB-C and DisplayPort devices can be ready in seconds. Get 8K quality video quickly and reliably from 4XEM’s USB-C to DisplayPort cables.

Problem it solves: Gain 8K and 4K video resolution while easily connecting your USB-C and DisplayPort devices.

Features:

  • USB-C male connector
  • DisplayPort male connector
  • Supports 8K video resolution
  • Supports 4K video resolution
  • 2 meter/6.5 feet in length
  • DP-Alt mode support required
  • Unidirectional connection
  • Max uncompressed bandwidth of 32.4 Gbps

Supports Stunning 8K and 4K Video Quality