4XEM’s 2M 8K and 4K DisplayPort to HDMI Cable

4XEM’s DisplayPort to HDMI cable makes a great addition to any set-up looking to increase its video resolution. This 2-meter-long cable supports 8K (7680x4320 @ 60Hz) video resolution as well as 4K Ultra HD (up to 3840x2160 @ 144Hz) video resolution to offer the clearest video your devices can offer. The Male-to-Male connectors offers the ability to stream video from your DisplayPort enabled laptop to your HDMI video monitor with ease.

The braided jacket for the cable helps to resist cutting and tearing, meaning this cable will hold together for longer than other high-fidelity cables. Upgrade to greater video resolutions with quickly with one cable.

Problem it solves: Upgrade your DisplayPort to HDMI video resolutions to 8K and 4K quality with ease.

Features:

  • DisplayPort Male connector to HDMI Male connector
  • Unidirectional use
  • 32.4 Gbps max uncompressed bandwidth
  • Supports 8K (7680x4320 @ 60Hz) and 4K video (up to 3840x2160 @ 144Hz) resolutions
  • Braided cable jacket type
  • 2M in length