4XEM’s 8K 2-port HDMI Switch

4XEM’s 8K 2-port HDMI switch offers manually controlled video switching at 8K, 5K or 4K quality resolution. Able to function in two distinct modes, this switch can either connect two devices to a monitor or one device to two monitors (simultaneous video output is not supported). Regardless of function the video quality will remain at the desired high-quality resolution.

Set-up is very intuitive plug and play designed for quick video access, coupled with its portable design this switch can be used transferred as needed. Boost your HDMI video resolutions easily with 4XEM’s 8K HDMI switch.

Problem it solves: Offering 8K, 5K, and 4K video quality and switch between displays or devices, 4XEM’s 8K 2-port HDMI Switch is a great addition to any workstation.

Features:

  • Two HDMI ports
  • Comes with DC power cable
  • Supports 2 device connection to one monitor
  • Supports one device two 2 monitors
  • Supports 8K@30Hz
  • Supports 5K@60
  • Supports 4K@120Hz, 60Hz
  • LED power indicator
  • Compatible with Mac OSX and Windows
  • Manually controlled device control