4XEM’s USB-C NVMe external SSD enclosure was designed to improve a workstations storage capacity and speed, quickly and as efficiently as possible. The enclosure offers enough space for 2230/2242/2260/2280mm lengths of NVMe SSD modules, offering great flexibility for a variety of work-spaces. The USB 3.1 interface offers up to 10 Gbps transfer speeds, and the enclosure has a data reading speed maximum of near 1500 Mbps. With these high-performance capabilities, the enclosure is designed with built with a groove to aid in heat dissipation. Compatible with both Windows and Mac OS, this device offers easy plug and pay use without the need to download a driver.
This portable enclosure is a great way to back-up data and transfer data quickly and efficiently wherever you need it to go.
Problem it Solves: Transfer and back up your data easily and anywhere you need with 4XEM’s External NVMe external SSD enclosure.