4XEM USB-C to SATA Single Bay External Hard Drive Docking Station

4XEM has crafted a station that is the ideal aid to your storage issues. This single bay docking station offers you a way to keep your storage device organized, safe and connected. With a USB-C 3.0 connection the dock adds highspeed data transfer rates (up to 5Gbps), so you never have to wait long for your files. Compatible with a variety of SATA storage devices (HDD 3.5”/SATA HDD/SSD) this station is as versatile as you need it to be. Set up your storage easily, without tools, and get your workstation or home theatre backed-up and ready to go with this Single Bay Docking Station.

Problem it solves: Storage expansion has never been easier to accomplish. This station offers a way to clear space, keep your storage device safe all while offering effective and fast data transferring, and recovery from your device.

Features:

  • Supports USB 3.0 Type-C
  • Supports a 5Gbps transfer rate
  • Supports SATA 2.5” and 3.5” Drives
  • USB 3.0 Bus Type Powered
  • LED status light indication
  • Supports Windows XP or later and Mac OS 10.2 or later
  • DC 12V/2A power adapter