4XEM USB 3.0 to SATA Dual Bay External Hard Drive Docking Station for SSD HDD

4XEM’s Dual Bay Docking Station is a premier aid to any storage-based issues. The dual bay allows the user to utilize two separate storage devices for your workstation or home theatre. With a USB 3.0 connection this station offers data transfer rates up 5Gbps, 10 times faster than the previous USB 2.0 model. Unique to this dock is the ability to clone data from one storage device to another completely off-line, at the touch of a button.

With compatibility to both SATA HHD and SSD this docking station will keep your data back-up and at the ready with incredible ease.

Problem it solves: Utilize multiple storage drives with one Docking Station. With a USB 3.0 connection this widely compatible station offers fast transfer speeds along with offline functions.

Features:

  • Compatible with 2.5- & 3.5-inch SATA I/II/III interface external HDD & SSD
  • Compatible with Windows XP or later, Mac OS 10.2 or later
    Supports USB 3.0 connectivity
  • Supports Data Transfer Speeds up to 5Gbps
  • Fast Offline Clone Function
  • One button back-up
  • LED Display: Power, Source Activity, Target Activity, and Cloning status
  • DC 12V/3A Power Adapter