4XEM’s USB-C Ultra 5K (with Dual 4K) Universal Docking Station with Power Delivery and 6 USB-A ports

4XEM’s Docking Stations offer a variety of ports, and functions. This station offers 15 total ports to give you unparalleled versatility with any workstation you have. Along with the wide array of USB-A ports, this station also comes equipped with both HDMI and DisplayPort compatibility.

These ports offer single display video up to 5K and dual display 4K video. Multitasking has never been easy with this docking station as it offers screen mirroring and extension allowing for a larger scope to your workstation. Along with 65W power delivery and fast USB 3.0 interfaces this Docking Station has everything needed to bring your workstation to a new level.

Problem it solves: Multitask with a wide variety of ports, charging and video output in 5K and 4K with 4XEM’s USB-C Ultra 5K (with Dual 4K) Universal Docking Station.

Features:

  • USB3.1 Type-C and Standard-A connectors compatible both Type-C and Type-A Laptops
  • 100Watt Power Adapter support 65Watt upstream Laptop Charging, and 40Watt power for all downstream devices
  • 60Watt Power Delivery
  • Build in USB 3.0 GPU, Plug and Display Certified by DisplayLink
  • Compatible with Windows and Mac OS X
  • Support resolution for Dual 4K (4096x2160@60Hz)
  • Support resolution 5K (5120 x 2880@60)
  • Support Extend and Mirror Video Mode
  • 5.1 surround-sound through DisplayPort Interface
  • Gigabit Ethernet network RJ-45 backward 10/100 Ethernet
  • 2.0 Audio Line-out Jack for Earphone and Line-in Jack Microphone
  • 6 x Type-A USB 3.0 ports support 5Gbps downstream