4XEM’s Portable Thunderbolt 3 PCle NVMe SSD Enclosure

4XEM’s Thunderbolt 3 SSD enclosure was made to be a portable and convenient storage device for your laptop. Fitted with a leather pouch this device has added friction to ward against falling while having a unique look. The station comes with a detachable Thunderbolt 3 USB-C cable for added portability. NVME technology allows for faster transfer rate than traditional SATA III enabled devices, able to transfer 4K video in seconds. The thunderbolt 3 capabilities make this product very helpful for users with those systems, such as the MacBook, while also being a great solution for gamers looking to boost their loading times.

Plug and play offers no installation use and built-in heat dissipation means this station can work as fast and as hard as you.

Problem it solves: Transfer data from an external enclosure to your laptop or mobile device with one travel sized, plug, and play device.

Features:

  • Lightning-Fast NVME Data Transfer
  • NVMe data transfer rates are 6-7 times faster than SATA
  • Unique Leather Chassis
  • LED Indicator
  • Plug and play use, no installation
  • Anti-Heat design, heatsink built in
  • Detachable USB-C Connector
  • Windows and Mac Compatible