4XEM’s Portable Thunderbolt 3 to NVMe SSD Classic Aluminum Enclosure

4XEM’s Thunderbolt 3 storage station offers an external way to store your data for additional safe keeping. Equipped with NVME Technology, this station accelerates transfer speeds and reduces latency in comparison to more traditional SATA III interfaces; the enclosure can transfer 4K video in seconds. With its Thunderbolt 3 capabilities this enclosure popular with Thunderbolt 3 devices, such as Mac-book, and can be a great solution for gamers looking to cut down on their loading times. Additionally, with heat dissipation built-in on both sides this station is designed to avoid overheating. With the reversible Thunderbolt 3 connector, connection is fast, reliable, and easy.

Boost transfer speeds and keep your data on the go with you with 4XEM’s Thunderbolt 3 to NVMe aluminum enclosure.

Problem it solves: Quickly transfer data from an external enclosure to your laptop, mobile device, or workstation with one travel sized, plug, and play device.

Features:

  • Lightning-Fast Data Transfer—4K video transferred in seconds
  • NVMe data transfer rate are 6-7 times faster than traditional SATA
  • Plug and play use
  • Anti-Heat design—on both sides of device
  • Reversible Thunderbolt 3 USB-C Connector
  • Semi-detachable cable
  • USB bus powered
  • Colour: Silver
  • Windows and Mac Compatible (OS Independent, no drivers required)

Compact Size and Lightweight Design

No Drivers Needed for OS Connectivity