If you’re looking for a universally compatible dock, with support for HDMI and USB-C-based video, 96W Power Delivery, quick and efficient data transfer speeds, and flexible placement options, the SD5560T Thunderbolt 3 and USB-C Dual 4K Hybrid Docking Station – 96W PD – Win/Mac has you covered. It’s a truly hybrid docking solution that requires no drivers or downloads, and works across operating systems (Windows and macOS), as well as device types (Thunderbolt 3, Thunderbolt 4, or USB-C). This dock supports up to two external displays (HDMI- and USB-C-based video) for Thunderbolt-based devices; quick and efficient data transfer speeds (40Gbps); and offers plenty of ports for all your productivity needs, including two USB-C ports, four USB-A ports, one Gigabit Ethernet port, one audio combo jack, an HDMI 2.0 port, and an extra Thunderbolt 3 port (when used with USB-C Alt Mode laptops, this Thunderbolt 3 port is downgraded to USB 2.0 and does not support video or daisy chaining features).