TRENDnet's Industrial Gigabit PoE++ DIN-Rail Switches delivers network connectivity to rugged environments, while saving you on installation costs and setup time using Power over Ethernet technology. The industrial PoE++ switches each feature a rugged IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). These hardened industrial PoE++ switch models feature copper Gigabit PoE+ ports for high-speed device connections, and SFP slots that support 1000Base-FX modules for long distance fiber networking applications.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Industrial Gigabit PoE++ DIN-Rail Switches by delivering up to 90W per port of PoE power and data over existing Ethernet cables. With PoE technology inside these industrial PoE++ switches, users only need one set of cables to deliver both data and power. Easily network PoE devices to this hardened industrial PoE+ switch, such as high-power wireless access points, IP cameras, VoIP phone systems, IPTV decoders, and access controls.
PoE++
A 360W PoE power budget supports up to
eight Power over Ethernet devices with PoE
(15.4W), PoE+ (30W), or PoE++ (90W) power.
Redundant Power
Multiple power inputs provide redundant power
with overload current protection, minimizing
network downtime (power supplies sold
separately).
Industrial Hardened Design
Rugged IP30 enclosure with a high degree of
vibration and shock resistance, ESD/EMI/surge
protection, and a wide operating temperature
range (- 40° – 75° C (- 40°- 167° F)).
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.
A 360W PoE power budget on this industrial 802.3bt PoE++ switch supports up to eight Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (90W) power
4 x Gigabit PoE++ ports (802.3bt PoE++ ports), 4 x Gigabit PoE+ ports, and 2 x Gigabit share ports (SFP or RJ-45)
IP30 rated metal enclosure with included DIN-Rail and wall mount hardware
20Gbps switching capacity
Dual power inputs for redundancy with overload current protection (power supplies sold separately, model TI-S48048)
Industrial PoE++ switch’s alarm relay is triggered by power failure of primary and/or redundant power
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Rugged IP30 rated enclosure designed to withstand a high degree of vibration and shock, and operate within a wide temperature range (- 40° – 75° C (- 40° - 167° F)) for harsh environments
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| AC Power |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|