TRENDnet’s 95W 2-Port Industrial 2.5G PoE++ Injector, model TI-IG290, allows users to add PoE++ power to a non-PoE 2.5G switch. Connect the 2-port industrial 2.5G PoE++ injector to a non-PoE 2.5G switch, and then run Ethernet cables up to 100 meters (328 ft.) to network two PoE/PoE++ devices. This multi-port industrial 2.5G PoE++ injector supplies up to 95W of power to two PoE devices with a total PoE budget of 180W. The fanless design conveniently eliminates operating noise and lowers unnecessary energy consumption. The dual port industrial 2.5G PoE++ injector is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 70° C (-40° – 167° F) for harsh industrial environments.
Industrial Design
IP30 rated metal enclosure with a high degree of vibration and shock resistance, and a wide operating temperature range of -40° – 70° C (-40° – 158° F).
• DEVICE INTERFACE: 2 x 2.5G ports (Data in); 2 x 2.5G PoE++ ports (Data + PoE out)
• 2-PORT POE++: The Industrial 2-port PoE++ injector supplies up to 95W of power to two PoE (IEEE 802.3af), PoE+ (IEEE
802.3at), and PoE++ (IEEE 802.3bt) with a total PoE budget of 180W.
• 2.5G PORTS: The poe injector comes with two 2.5G ports (data in) and two 2.5G PoE++ ports (data + PoE out)
• INDUSTRIAL DESIGN: The 2-Port 2.5G PoE++ Injector is equipped with an IP30 rated metal enclosure, designed to withstand
a high degree of vibration and shock, while operating within a wide temperature range of -40 to 75 °C (-40 to 167 °F) for
industrial environments.
• POE DISTANCE: The PoE++ injector provides two PoE network connections up to 100m (328 ft.) away from the 2-port
industrial PoE injector
• SHOCK & VIBRATION RESISTANT DESIGN: Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN
60068-2-6)
• DIN-RAIL & WALL MOUNT KIT: This 2.5G injector includes a DIN-Rail mount and wall mount hardware
• FANLESS DESIGN: The fanless design on the 2-port PoE++ injector conveniently eliminates operating noise and lowers
energy consumption.
• GROUNDING POINT: Grounding point on the industrial PoE++ injector protects equipment from external electrical surges
• Power supply sold separately (model TI-S24052, TI-S24048)
• NDAA / TAA compliant
The 2-port industrial 802.3 bt PoE++ injector supplies up to 95W of power to two PoE (IEEE 802.3af), PoE+ (IEEE 802.3at), or PoE++ (IEEE 802.3bt) devices
Equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments
2 x 2.5G ports (data in) and 2 x 2.5G PoE++ ports (data + PoE out)
Provides two PoE network connections up to 100m (328 ft.) away from the 2-port industrial 802.3bt PoE++ adapter
LEDs indicate PoE connectivity and power status
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges
Fanless design on the 2-port industrial 2.5G PoE++ injector conveniently eliminates operating noise and lowers unnecessary energy consumption
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Special Features |
|
Power |
|
PoE |
|
Terminal Block |
|
MTBF |
|
Housing |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions (L x W x H) |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|