OVERVIEW

TRENDnet’s Industrial AC1200 Wireless Dual Band Gigabit PoE+ Router, model TI-WP100, features dual-band AC1200 WiFi to maximize device networking speeds; it is equipped with an 867Mbps Wireless AC network, and a 300Mbps Wireless N network. It supports dual-WAN hybrid connections (Ethernet for load balancing or fail-over modes, and encrypted Virtual Private Network (VPN) access for remote users). Four gigabit PoE+ ports enable users to power access points, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W PoE power budget. The Industrial AC1200 gigabit router is equipped with an IP30 rated metal housing, and designed to operate within a wide temperature range of -30° – 70° C (-22° – 158° F) for industrial environments.

Advanced traffic management controls, troubleshooting, and SNMP monitoring support make this a powerful solution for SMB networks. This wireless router features advanced management, QoS, VLAN, VPN, and other capabilities to ensure optimal performance, scalability, and protection of your network. Intelligently manage your offices’ web access with our advanced contenting filtering tool, increase employee productivity, and finally take control of your internet.

Dual-WAN


Connect up to two separate WAN internet connections (Ethernet & WiFi) to efficiently load-balance traffic, or configure for redundancy using the WAN fail-over mode.

PoE+

Four gigabit PoE+ ports power APs, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W PoE power budget.

AC1200 WiFi


Features dual-band AC1200 WiFi to maximize device networking speeds; it’s equipped with an 867Mbps Wireless AC network, and a 300Mbps Wireless N network.


Dual-WAN

Connect up to two separate WAN internet connections (Ethernet & WiFi) to efficiently load-balance traffic by distributing network traffic over the wired and wireless WAN connections, or configure for redundancy using the WAN fail-over mode

Dual-Band WiFi

Features dual-band WiFi to maximize device networking speeds; it’s equipped with an 867Mbps 802.11ac network, and a 300Mbps Wireless N network

Gigabit PoE+

Four gigabit PoE+ ports allow users to power access points, IP cameras, and other PoE+ devices directly from the router. Supports both PoE (802.3af) and PoE+ (802.3at) devices with a 120W total PoE power budget

Ports

4 x Gigabit PoE+ ports, 1 x Gigabit WAN port

Pre-Encrypted Wireless

For your convenience the router’s WiFi bands are pre-encrypted with their own unique passwords

VPN

Supports IPsec and SSL VPN protocols for encrypted remote access to local area network (LAN) resources over the internet

Inter-VLAN Routing

Provides routing capabilities between VLANs

QoS

Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance

DIN-Rail Mount

Metal enclosure with integrated DIN-rail mount

Management

Supports web browser (HTTP, HTTPS), CLI (Telnet / SSHv2), SNMP, and TR-069 management

Wide Temperature Range

A wide operating temperature range of -30° – 70° C (-22° – 158° F)*allows for installations in extreme hot or cold environments