Welcome to a new age of intelligence

ExpressConnect
New ExpressConnect automatically joins the strongest access point in the office and directs bandwidth to critical applications, wherever you work.

ExpressResponse
With Intel ® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

ExpressSign-in
Get to work fast with our PC proximity sensor enabled by Intel ® Context Sensing Technology that detects your presence to instantly wake and log you in via the IR camera and Windows Hello, all without lifting a finger. It locks when you walk away, so your work stays safer.

ExpressCharge 2.0
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns. ExpressCharge Boost delivers up to 35% charge within 20 minutes, or up to 80% charge within 40 minutes with new ExpressCharge 2.0.

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

Take the conference with you

Transform every room: Make every call feel like you’re there with premium built-in speakerphone and Intelligent Audio, which adapts to your surroundings to reduce echoes and background noises.

A better view: We stretched the 15.0" InfinityEdge screen to the edge to provide maximum work area without the weight. The optional 4K UHD display with 500 nits also features ComfortView Plus, an always-on built-in low blue light screen that reduces harmful blue light emissions while delivering excellent color. TÜV Rheinland certified.

Stunning from the start: This Latitude is meticulously crafted with CNC aluminum, having the finest details of diamond cut edges and a hair-line brushed finish. The keyboard and touchpad feel as good as they look.

Work wherever: Corning ® Gorilla ® Glass DX on the 2-in-1 offers premium glass innovation for up to 9% reduction in reflections, so you can work anywhere your job takes you. The screen is more durable with up to 15X better scratch resistance and is nearly 2X less susceptible to cracks compared to Gorilla Glass 5.* Super Low Power Panel also helps save battery.

Stay cool under pressure: IT can manage thermals within the BIOS, which saves on storage size and allows IT to focus on other critical software. Carbon blade fans are used for quieter cooling, so you can focus on your work. Two pipes are better than one for removing heat, and our 2-in-1s have an adaptive thermal response, so they stay cooler on your lap than when on a desk. Heat-reducing graphene paint provides even more cooling.

Our commitment to sustainability: Low VOC waterborne paint is used on 100% of painted parts which aims to create a healthier work environment. To help with the fight against pollution, 100% of our 2-in-1 packaging trays are recyclable, comprised of ocean-bound plastics (25%) and HDPE recycled plastic (75%). Dell has prevented over 60,000 lbs or 27 metric tons of plastic from ending up in our oceans. EPEAT Gold registered.

Unstoppable productivity

Always ready: Our longest-running business PC ever can handle any project. Plus, the ultra small 60W charger fits easily in your bag and makes charging on the go quick and easy.

Power everything: New Intel Evo™ vPro ® Platform delivers businesses the built-in security features, manageability, and stability IT needs along with consistent responsiveness, long real-world battery life and instant wake for an exceptional employee experience anywhere.

Count on your connection: Intel ® Wi-Fi 6 (Gig+) delivers nearly 3x faster speeds and next-gen security to PCs and wireless networks.* When on the move without Wi-Fi, stay connected with fast 5G or 4G LTE speeds. Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.



Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. Wedge-shaped lock slot | 2. Audio combo jack | 3. USB 3.2 Gen 1 (with power share) | 4. HDMI 2.0 | 5. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 6. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 7. uSD reader | 8. Smart Card Reader

Dimensions & Weight

1. Height: 0.71" (18 mm) | 2. Width: 13.4" (340.3 mm) | 3. Depth: 8.49" (215.8 mm) | Laptop Starting Weight: 3.1 lb (1.4 kg)* | 2-in1 Starting Weight: 3.3 lb (1.5 kg)