TRENDnet’s 8-Port 10G Unmanaged Switch, model TEG-S708, is a multi-gig switch that provides advanced high-bandwidth performance, ease of use, and reliability. The TEG-S708 multi-gig switch offers eight dedicated 10G ports for high-speed network connections with a 160Gbps switching capacity and a sturdy, rack mountable metal housing. This 10G switch is a cost-effective switch solution for high-speed 10 Gigabit network connections.
10G Ports
Eight 10G ports for high-speed network
connections provide a cost-effective solution in
adding 10G link capability.
2.5G Support
Supports 2.5G RJ-45 multi-gigabit
speeds capable of up to 2.5Gbps over
existing Cat5e or better cabling.
Rackmount Design
With a sturdy metal housing and included
rackmount brackets, this switch is well-suited
for 19” 1U rack installations.
No configuration needed, simply connect network devices to the 10G switch
Provides 8 x 10G ports for high-speed network connections
Connect 10GBASE-T supported devices at 10Gbps for increased throughput over existing Cat6A or better cabling
Backward compatible with Ethernet speeds of 1000Mbps and 2.5Gbps with Cat5e cabling or better
Supports a 160Gbps switching capacity
Sturdy metal housing
Smart fan saves energy by auto adjusting the fan speed and use based on cooling needs
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Rack Mountable
Well-suited for 19” 1U rack installations with rackmount brackets included
.
TRENDnet's 10G Switches are cost-effective solutions to upgrade your network's bandwidth and performance using your existing Cat5e or Cat6 cabling. Deliver the highest possible speeds over your existing cables, and save cost and time on wiring and cabling infrastructure.
Meet the growing demands for higher bandwidth, reduce bottlenecks, and futureproof your network infrastructure. These 10G Switches (or 10GbE switches) allow users to improve data rates and manage high density network environments with video feeds, access controls, advanced surveillance, and other bandwidth-heavy network setups.
• DEVICE INTERFACE: 8 x 10GBASE-T Ports (1Gbps/2.5Gbps/5Gbps/10G); LED indicators
• 10 GIGABIT PORTS: This 8-port 10G switch offers eight 10G ports with 160Gbps switching capacity for high-speed network
connections providing a cost-effective solution in adding 10G link capability.
• 2.5/5G SUPPORT: The network switch supports 2.5G/5GBASE-T RJ-45 multi-gigabit speeds capable of up to 2.5Gbps or
5Gbps over existing Cat5e or better cabling.
• DATA TRANSFER RATE: Ethernet: 10 Mbps (half duplex); 20 Mbps (full duplex); Fast Ethernet: 100 Mbps (half duplex); 200
Mbps (full duplex);Gigabit: 2000 Mbps (full duplex); 2.5 Gigabit: 5Gbps (full duplex)
• RACK MOUNTABLE DESIGN: The sturdy metal 10G Ethernet Switch has a rack mountable design for greater installation
flexibility.
• TRENDnet LIFETIME PROTECTION: The TEG-S708 8-Port 10G Switch is backed by TRENDnet's Lifetime Manufacturer
Protection.
• NDAA / TAA compliant (U.S. and Canada only)
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Throughput & Distance |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
|
PACKAGE CONTENTS |
|