Rack/Tower Online UPS from 1000VA to 3000VA

The Vertiv Liebert GXT5 Lithium-Ion UPS provides the highest level of power conditioning and power protection for critical IT systems in edge and distributed IT applications. Lithium-Ion batteries provide up to 3x the useful life of VLRA batteries, resulting in up to 50% TCO savings. They are environmentally friendly with fewer battery replacements, which means less waste ,battery disposals and recycling. They are smaller, lighter, and are more resilient to higher temperatures making this the perfect UPS for Edge and Distributed IT deployments. Add an optional Liebert IntelliSlot RDU101 communication card to enable secure remote monitoring and management with Vertiv Power Insight.

This UPS includes:

  • 5-year advanced replacement warranty including batteries
  • 4-post rack kit, and tower feet for external installation
  • 4 individually programmable outlets to prioritize critical loads on backup power
  • Greater power density with reduced unit depth
  • Predictable Battery Health algorithm and Advanced Warning Status via early audible and visual alarms
  • Intuitive full-color LCD interface with gravity-sensing orientation for easy installation and setup

The Liebert GXT5 UPS you love, just got better

The Vertiv Liebert GXT5 UPS uses true online double-conversion technology to completely isolate mission-critical infrastructure from utility power disruptions. Compared to VRLA batteries, Lithium-Ion batteries have up to 3x life expectancy. The typical lifespan of a VRLA battery is 3 to 5 years, lithium-ion UPS batteries can last 8 to 10 years and in many cases outlast the UPS providing higher availability. They have greater power density, recharge much more quickly, and can endure 10x more discharge cycles. They are also more resilient to high temperatures than VRLA batteries making them the most reliable solution available.

Save Money and the Environment

Lithium-Ion batteries offer the lowest total cost of ownership (TCO). You save not only on the cost of batteries, but also on the time and labor cost required to replace them – an especially significant issue at remote locations with limited IT personnel on site. Meet your budget needs for today and your growth for the future. This UPS is also a more environmentally friendly solution as it reduces lead-based battery disposals and recycling.

Complete Power Protection

The Vertiv Liebert GXT5 Online Lithium-Ion UPS protects equipment damage and prevents data loss from power disturbances. It offers continuous power conditioning to eliminate disturbances such as blackouts, brownouts, sags, surges or noise interference. During an outage, this UPS seamlessly transfers to battery with no interruption in power to connected equipment.

Greater Power Density, More Runtime, Shorter Depth

Lithium-Ion batteries offer higher power density, which means you need less space to deliver the same power. They offer more runtime (up to 14 minutes at full load (varies by model)), weigh less, recharge faster and can operate at higher temperatures. Lighter weight UPS models (less than 40lbs) allow for single-person installation. Each UPS is rack/tower convertible, providing flexibility in terms of installation options.

5-Year Advanced Replacement Warranty

Vertiv backs all Liebert GXT5 Lithium-Ion UPS systems with 5-year advanced replacement warranty including battery. This offers peace of mind that your investment is protected against potentially costly equipment failures. This covers all shipping fees and includes next-day delivery, which ensures customers will receive their replacement unit prior to returning their aged unit.



Business & Government Network Systems

The government and business sectors require secure, reliable data to make informed decisions daily but especially during a crisis. The Vertiv Liebert GXT5 Lithium-Ion UPS ensures that critical IT systems are always available such as servers and routers in offices, network closets and remote locations. This is ideal for small processing centers, applications requiring longer run times such as mission-critical application servers, IP and PBX based voice networks.


Network IDF/MDF Closets

Organizations drive towards smarter, simpler, more self-sufficient, powerful and low-latency edge of the network computing closer to the end-user with the Internet of Things (IoT) and the rollout of 5G networks. The Vertiv Liebert GXT5 Lithium-Ion online UPS provides the reliability and manageability needed for servers, network communications, switches, hubs, telecommunications equipment, and routing devices needed to support applications such as VoIP and IP Telephony or other critical call center applications.

Edge Processing – Banking/Finance, Retail

The virtual experience has become a critical component to the customer experience, AR and VR, contactless payments, AI, and predicative analytics are putting more demand at the Edge of network. The Vertiv Liebert GXT5 Lithium-Ion UPS provides complete protection for the unique requirements of centrally managed IT assets in distributed environments with limited trained IT/Infrastructure resources on-site. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, this UPS delivers reliable and worry-free power protection. The online double-conversion technology makes this the perfect UPS for network closets, server racks, customer tracking and security systems, and other critical equipment at the edge.

Medical Systems and Applications

Digitalization of Healthcare has placed new demands on Healthcare networks to create a seamless clinician and patient experience. Reliability and speed in critical IT equipment are paramount when health and safety is concerned. Healthcare facilities require backup power supplies that are robust and provide 24/7/365 availability without compromise. The Liebert GXT5 Lithium-Ion UPS supports mission-critical technologies including medical imaging systems, image archiving, core networks, IDF/MDF closets, communications equipment, ULT Freezers, telehealth and EHR systems, lab equipment, and medical office information management systems. It’s also backup generator-friendly to support extended power outages.

K-12, Universities, and other Educational Institutions

Schools of today and the future will rely on IT systems for its teaching and learning in the classroom and remotely. It is important that the school or university IT network has the uninterruptible power supply (UPS) systems that ensure power continuity and quality for IT systems. You need continuous access to information, secure student and faculty data and manage day-to-day operations. The Lithium-Ion UPS is ideal for those with remote and challenging space constraints. Lithium-Ion batteries provide long-lasting set it and forget it protection and require less frequent replacements. They can be (up to) 70% more compact than VRLA batteries.

GXT5LI-1000LVRT2UXL

  • Power (VA/W): 1000VA/1000W
  • Output Power Factor: 1.0 
  • Full-Load Runtime: 13 min
  • Half-Load Runtime: 28 min
  • Remote Management Capabilities: Add an optional Liebert IntelliSlot RDU101 communication card to enable remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 37.5lbs (17kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 2U Rack/Tower
  • Outlets: (6) Total / (4) programmable NEMA 5-15R

GXT5LI-1500LVRT2UXL

  • Power (VA/W): 1500VA/1350W
  • Output Power Factor: 0.9
  • Full-Load Runtime: 14 min
  • Half-Load Runtime: 28 min
  • Remote Management Capabilities: Add an optional Liebert IntelliSlot RDU101 communication card to enable remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 39.7lbs (18kg) Warranty: 5 years on UPS and Battery
  • Form Factor: 2U Rack/Tower
  • Outlets: (6) Total / (4) programmable NEMA 5-15R

GXT5LI-2000LVRT2UXL

  • Power (VA/W): 2000VA/1800W
  • Output Power Factor: 0.9
  • Full-Load Runtime: 10.5 min
  • Half-Load Runtime: 22.5 min
  • Remote Management Capabilities: Add an optional Liebert IntelliSlot RDU101 communication card to enable remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 39.7lbs (18kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 2U Rack/Tower
  • Outlets: (7) Total / 1 NEMA L5-20R, 6 NEMA 5-15/20R (of which (4) are programmable)

GXT5LI-3000LVRT2UXL

  • Power (VA/W): 3000VA/2700W
  • Output Power Factor: 0.9
  • Full-Load Runtime: 6.5 min
  • Half-Load Runtime: 15 min
  • Remote Management Capabilities: Add an optional Liebert IntelliSlot RDU101 communication card to enable remote monitoring / management (web based, SNMP, BACnet, MODBUS and relay contacts)
  • Recharge Time (from full discharge): < 2 hrs to 90%
  • Unit Weight: 48.5lbs (22kg)
  • Warranty: 5 years on UPS and Battery
  • Form Factor: 2U
  • Rack/Tower Outlets: (7) Total / 1 NEMA L5-20R, 6 NEMA 5-15/20R (of which (4) are programmable)