BenQ InstaShow WDC20 lets multiple presenters wirelessly mirror their screen from nearly any device in seconds -simply by plugging in a button. Simultaneously display up to 4 different presenters on the same display for effective brainstorming. InstaShow comes with two HDMI or USB-C transmitter buttons and a button holder. It will also keep your content and network safe with advanced wireless encryption and cybersecurity certifications
InstaShow WDC20 uses a standard HDMI or USB-C connections for wireless presentations with a single tap from nearly any device. It also supports Airplay and other mobile device screen mirroring protocols to enable you to share content regardless of the type of device
InstaShow WDC20 keeps meetings running on time by eliminating the need for presenters to install software, load drivers, or connect to a network. Simply plug in a HDMI or USB-C button to your device and start sharing your screen in just seconds.
InstaShow WDC20 delivers clear and detailed1080p videos without lag or jitter, even in areas with heavy wireless traffic. The InstaShow S has advanced channel switching and even supports HDCP copy protected content so you play any video content you need to make a perfect presentation
InstaShow S allows up to 4 users to present at once. Just tap the button to divide the screen up to four sections for effective brainstorming and collaboration. You can even control the notebook from each section of the screen using the touch back feature
InstaShow WDC20 can control your laptop and run the applications directly via a touch screen, letting you switch PowerPoint slides, start videos, and more without having to switch back and forth between the display and your laptop.
InstaShow S app-free architecture eliminates the security risks associated with loading third-party software. In addition, it does not require a network connection, or any special network configuration that could create a network security risk. The unit has been tested and certified against common security threats.
InstaShow S’ AES 128-bit security encryption and the WPA2 authentication protocol ensure that corporate intellectual property remains private and safe from tampering or unintended disclosure. This allows presenters to share confidential information without worrying about anyone listening in or recording the presentation. InstaShow S also supports HDCP to ensure all content with digital rights management will play smoothly without delay, error messages, or interruption.
The InstaShow S is a flexible wireless screen sharing system for mobile devices as well. Besides the HDMI or USB-C button, you can also connect your phone or tablet with InstaShare or Airplay with a simple tap. It will even work with Linux devices and media players with HDMI output