The unmanaged network switch offers five multi-speed Ethernet ports (10/100/1000/2500 Mbps) in a compact and durable all-metal casing while remaining silent and energy-efficient (IEEE 802.3az). The network switch is the ideal solution to dramatically speed up your network to support 2.5GBASE-T, and being an unmanaged switch, you can set it up in no time.
Enhance your network
This network switch allows you to use existing Cat5e/Cat6/Cat6a cabling to increase the bandwidth to 2.5 Gbps, ideal for large file transfers, streaming, network sharing/storage, or other bandwidth-intensive applications. Auto-negotiation detects the highest supported speeds on your devices for maximum performance and compatibility. You can also use it in combination with Wi-Fi 6 (802.11ax) wireless access points to expand your network range, bandwidth, and accessibility.
Secure and versatile
The 2.5G switch offers a security K-slot for more permanent and secure setups (cable not included). The unintrusive design and small dimensions (6.1x4.7x1.1 inch / 155x120x30 mm) make it easily adaptable to any deployment and has clear diagnostic LEDs that show the status of the devices at a glance. Additional features such as 9K jumbo frames, full-duplex, 16K MAC address table, QoS IEEE 802.1p, and wall mounting kit give you the flexibility to use it in a multitude of scenarios.
The DS52000 is backed for 2-years by StarTech.com, including free lifetime 24/5 multi-lingual technical assistance.