OVERVIEW

TRENDnet’s Unmanaged Gigabit PoE+ Switches provide high-bandwidth performance, ease of use, and reliability. These IEEE 802.3at compliant switches conveniently feature a sturdy 1U 19” rack-mountable metal housing with mounting brackets included. These gigabit PoE+ switches with SFP slots also support long-distance fiber network applications.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s unmanaged gigabit PoE+ switches by delivering up to 30W per port of PoE+ power and data over existing Ethernet cables. Easily network PoE devices, such as high-power wireless access points, PTZ cameras, digital signage, IPTV decoders, and access controls with these reliable gigabit PoE+ switches with SFP support.

Gigabit Ports


Gigabit ports feature a full switching capacity on this rackmount PoE+ switch, with SFP slots for long-distance fiber applications.

Hardware Design


With a sturdy metal housing and rackmount brackets included, this switch is well-suited for 19” 1U rack installations.

PoE Power

A 240W total PoE power budget supports 16 PoE+ devices with up to 30W per port.


Hardware Design

With a sturdy metal housing and rackmount brackets included, this PoE+ gigabit switch with SFP slots is well-suited for 19” 1U rack installations

PoE Power

A 240W total PoE power budget supports 16 PoE+ devices with up to 30W per port

Gigabit Ports

Gigabit ports feature a full switching capacity to this gigabit PoE+ switch, with fiber SFP support for long-distance fiber applications

Jumbo Frame

Sends larger packets, or Jumbo Frames, for increased performance

LED Indicators

LED indicators on this PoE+ switch with SFP slots conveniently convey port status


 

Cost Effective PoE Switches

TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.


  • 16 x Gigabit PoE+ ports (up to 30W per port)
  • 2 x Gigabit SFP Slots
  • 240W PoE power budget
  • 36Gbps switching capacity
  • Internal power supply
  • Sturdy 1U 19” rack-mountable metal housing
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 16 x Gigabit PoE+ ports
  • 2 x Gigabit SFP slots
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
  • SFP: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switch Fabric: 36Gbps
  • MAC Address Table: 8K entries
  • Forwarding rate: 23.8Mpps (64-byte packet size)
  • Jumbo Frame: 10KB
Power
  • Input: 100 – 240V AC, 50/60Hz, internal power supply
  • Max. consumption: 40W (no PD)
PoE
  • PoE budget: 240W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
  • Over current protection
  • Short circuit protection
Fan/Acoustics
  • Quantity: 1
  • Max. noise Level: 26dB
MTBF
  • 659,157 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 324 x 230 x 44mm (12.75 x 9 x 1.8 in.)
Weight
  • 2.5kg (5.68 lbs.)
Certifications
  • CE
  • FCC
  • ETL

PACKAGE CONTENTS
  • TPE-TG182
  • Quick Installation Guide
  • Rack mount kit
  • Power cord (1.5m/4.9 ft.)