Dell Optimizer

ExpressConnect
Experience seamless Wi-Fi. ExpressConnect automatically joins the strongest access points* in the office and prioritizes bandwidth for conferencing applications, wherever you work.

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

ExpressResponse
With Intel ® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

ExpressSign-in 2.0
Get to work faster than ever on the world's first business PC with Intel ® Visual Sensing Technology*. It detects your presence to instantly wake and log you in via the IR camera and Windows Hello, all without lifting a finger. It locks when you walk away, so your work stays safer.

ExpressCharge
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns. ExpressCharge Boost delivers up to 35% charge in about 20 minutes, or up to 80% charge in about 40 min with new ExpressCharge 2.0*.

Smart inside and out

Meetings made personal: The lens features our best camera technology, with Temporal Noise Reduction for brighter, sharper video, even in low light. An Intel ® Image Signal Processor makes image and video quality even better by enhancing colors and improving contrast.

It’s okay to stare: This small 14" business laptop with a 16x10 aspect ratio and 5% more viewing area, has maximized screen real estate without the weight. A QHD* display with 500 nits also features ComfortView Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color. TÜV Rheinland certified.

Superior sound: Two top firing speakers and two bottom firing speakers enable a surround-sound experience from your PC. Plus, four noise-cancelling microphones paired with Intelligent Audio optimize every conferencing experience.

Stunning from the start: Meticulously crafted with CNC aluminum, the 9420 features the finest details of diamond-cut edges and a hair-line brushed finish. The keyboard and touchpad feel as good as they look, all wrapped in our new premium packaging.

Safety first

SafeShutter: The industry's first automatic SafeShutter* knows when to open and close for added privacy or take control with keyboard mute keys. Aimed at malicious hackers, these keys provide an extra layer of hardware security ensuring the mic is muted and SafeShutter is closed.

Productivity in any setting

Ready when you are: Our most powerful battery is also our fastest charging battery to keep you up to speed.

Powered up: The Intel ® Evo™ vPro ® platform delivers businesses the built-in security features, manageability, and stability IT needs along with consistent responsiveness, long real-world battery life and instant wake for an exceptional employee experience anywhere.

Count on your connection: Wi-Fi 6E will allow for 7 additional channels (in 6GHz band) for more bandwidth which provides faster, smoother Wi-Fi, especially in high-density areas.

Gigabit LTE: Stay connected with available 5G or 4G LTE mobile broadband*. Plus, eSIM* technology connects to global carriers without having to switch SIM cards.

Stays cool: Equipped with Dell’s patented dual opposite outlet fan, graphene paints and an insulative keyboard, these revolutionary thermal technologies enable increased CPU performance, extended run times and cooler surface temperatures.

Our commitment to sustainability

EPEAT Gold Certified*: Our certification guarantees Latitude is a purchase you can feel good about.

Low VOC waterborne paint: This is used on all painted parts and aims to create a healthier work environment.

Sustainable packaging: 100% of our 2-in-1 packaging trays are recyclable, comprised of ocean-bound plastics (25%) and HDPE recycled plastic (75%). Dell has prevented over 60,000 lb or 27 metric tons of plastic from ending up in our oceans.

Introducing MyDell Mobile Beta

MyDell Mobile BETA is a new companion app that helps Small Businesses maximize productivity and stay connected with their Dell products. Get the most from your Dell Technologies products, with two unique experiences for admins and team members. Available for both iOS and Android devices.

Your Dell ecosystem in one place for admins: Small Business admins can easily track and scale your Dell devices to fit your company’s needs. With the admin experience you can assign devices to team members, view and extend your warranty, access product recommendations and more.

Setup made easy for team members: Getting started with Dell devices is easier and faster with MyDell Mobile BETA . With in-app guides for device setup, file transfers and software downloads, team members can get online with their Dell devices with less help needed from IT.



Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. USB 3.2 Gen 1 (with PowerShare, USB Type-A) | 2. Wedge Lock Slot | 3. HDMI 2.0 | 4. 2 x Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 5. External uSIM

Dimensions & Weight

1. Front Height: 0.33" (8.42 mm) | Rear Height: 0.54" (13.91 mm) | 2. Width: 12.22" (310.59 mm) | 3. Depth: 8.47" (215.18 mm) | Starting Weight: 2.8 lb (1.27 kg)