Welcome to a new age of intelligence

ExpressConnect
New ExpressConnect automatically joins the strongest access point in the office and directs bandwidth to critical applications, wherever you work.

ExpressResponse*
With Intel ® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

ExpressSign-in
Get to work fast with our PC proximity sensor enabled by Intel ® Context Sensing Technology that detects your presence to instantly wake and log you in via the IR camera and Windows Hello, all without lifting a finger. It locks when you walk away, so your work stays safer.

ExpressCharge*
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns. ExpressCharge Boost delivers up to 35% charge in about 20 minutes, or up to 80% charge in an hour with ExpressCharge.*

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

Stylishly innovative

Maximize productivity: Available 4K or FHD display with 400 nits also features Comfort View Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color. TÜV Rheinland certified.

The feeling of premium: Modern Pro keyboard design and new touchpad with quiet click and larger surface area offer more precision and comfort.

Modern design your way: Choose between a versatile 2-in-1 or traditional laptop, offered in aluminum or carbon fiber premium styles.

Commitment to sustainability: Dell pioneered the use of reclaimed carbon fiber in PCs, and through an innovative process, we utilize even more in our 7000 Series. The result? A lighter PC with more recyclable carbon fiber. We switched to low VOC waterborne paint on 100% of painted parts, which aims to create a healthier work environment. EPEAT Gold registered.*



Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. uSD 4.0 Memory Card Reader | 2. uSIM card slot (optional) (WWAN only) | 3. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 4. USB 3.2 Gen 1 with Power share | 5. HDMI 2.0 | 6. Wedge-shaped Lock Slot | 7. Thunderbolt™ 4 with Power Delivery and DisplayPort (USB Type-C™) | 8. Universal Audio Jack | 9. Smart Card Reader (optional)

Dimensions & Weight

Laptop:1. Height: 0.68" (17.27mm) | 2. Width: 12.65" (321.35mm) | 3. Depth: 8.22" (208.69mm) | Starting Weight: 2.70lb (1.22kg)* - Carbon Fiber1. Height: 0.66" (16.90mm) | 2. Width: 12.65" (321.35mm) | 3. Depth: 8.22" (208.69mm) | Starting Weight: 2.89lb (1.31kg)* - Aluminum 2-in-1:1. Height: 0.67" (17.06mm) | 2. Width: 12.65" (321.35mm) | 3. Depth: 8.22" (208.69mm) | Starting Weight: 3.00lb (1.36kg)* - Carbon Fiber1. Height: 0.65" (16.4mm) | 2. Width: 12.65" (321.35mm) | 3. Depth: 8.22" (208.69mm) | Starting Weight: 3.23lb (1.46kg)* - Aluminum