Made to last beyond the bell

With best-in-class durability, extended battery life and up to Intel® Core™ i5 processor, the Latitude 3310 stands up to the school day, so that students can have the confidence to go wherever learning takes them.

Stands up to the school day

Highly durable: Bumps and falls will happen, but this device survives 30" (76 cm) drop tests onto steel* and thousands of 4" micro-drops. It also endures tens of thousands of hinge cycle tests and features a sealed, spill-resistant keyboard that can withstand 12 oz. (354 ml) spills.*

All day learning: With extended battery life, this trusty laptop gets kids through even the longest school days.

Single-cable convenience*: The USB Type-C™ port transmits power, data, video and audio. (Not available with Celeron processor)

Designed to endure

Tougher touch screen: The optional embedded touch screen is lightweight without sacrificing durability.

Easy to service and repair: Captive screws and a top-mounted keyboard make for easy repairs with minimal downtime, and some ports can be replaced independent of the motherboard.

Drop protection: Rounded corners and rubberized edges help to ensure that drop impacts are minimized.

Services made for the classroom

Student Technology Services

From initial deployment of devices to ongoing maintenance to transitioning from one school year to the next, Dell provides the year-round, behind-the-scenes IT support needed to help students soar.

Professional Learning Services

We partner with administrators and teachers to develop outcome-based programs that enhance teaching, leading and learning practices. Our goal is to build learner-centered environments that utilize technology.

K12 Education Strategists

Dell provides strategists that are focused on supporting school districts as they design transformational models to support the future readiness of students. Our strategists are former educators with extensive backgrounds in successful implementation of learning initiatives that utilize technology.



Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. Headphone/Microphone Combo Jack | 2. Micro SD Card Reader | 3. USB 3.1 Gen 1 | 4. Wedge-Shaped Lock Slot | 5. Power | 6. USB Type-C™(except Celeron CPU) | 7. RJ45 | 8. HDMI | 9. USB 3.1 Gen 1

Dimensions & Weight

1. Height: 0.88" (22.3 mm) | 2. Width: 12.98" (329.6 mm) | 3. Depth: 9.07" (230.5 mm) | Starting Weight: 3.45 lbs (1.56 kg)*