BEACON OF NIGHT
Treat yourself to a new gaming PC and the supreme, task-mastering performance of the Orion 7000. The next-gen future-proofed desktop comes complete with Intel’s latest 13th Generation processors with their new performance hybrid architecture alongside GeForce RTX™ 4090 graphics.
Operating System
Up to
Cores
Up to
Threads
Up to
4000Mhz1
NVIDIA® GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture which delivers a quantum leap in both performance and AI-powered graphics. Experience lifelike virtual worlds with ray tracing and ultra-high FPS gaming with the lowest latency. Discover revolutionary new ways to create and unprecedented workflow acceleration
With M.2 PCIe 4.0 SSDs and SATA3 HDD – you can quickly swap between and load apps with ease. And, with Gen5 on the horizon, having an upgradeable gaming PC means you can immediately swap out and upgrade when the time comes.
Up to 2X
PCIe 4.0 NVMe SSD
Up to 2X
SATA3
2.5-inch
USB 3.2 Gen2 Type-C
Keep frames high and temps low with the new ARGB-infused Predator FrostBlade™ 2.0 fans. Each of the fans includes eight ARGB LEDS and utilize a static pressure design to optimize airflow while reducing vibration and noise via sealed rifle bearings and a new arc-shaped design along the ends of the fins.
Bionic Blades
Sealant
Rubber Padding
Peer within the shadowy confines to catch a glimpse of our latest AIO CPU liquid cooler in action. Built from industry-leading components, no details were left out in pushing extremes to keep temps and noise levels low. The pump also features 12 addressable RGB LEDs and can support up to two 120mm fans on the radiator.
Wreathed in darkened glass, plastic, metal, and mesh – Orion’s obsidian-hued, spartan-inspired chassis blazes forth in brilliant ARGB radiance for all to see. Getting access and upgrading down the road is also made easier with the DIY, tool-less design while the EMI-Compliant side panel keeps internals protected from outside interference.
Personalize the machine to your style with ARGB LEDs in all the right places with up to 16.7M colors at your avail. Make use of Pulsar Lighting via PredatorSense™ to customize to your heart’s content. Go with something simple or more complex and watch them spin up in a vivid spectrum of rainbow lighting.
Whether it’s on the desk or on the floor – sometimes you just and don’t feel like reaching behind the PC? Just give the USB ports (3x Type-A & 1xType-C) and ever-so convenient audio jacks a go.
Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.
Shape the audio to your personal tastes and track opponents as though you’re standing there next to them.
With signal protection and multi-band compression, sounds you hear come through exactly as they should in all the varied highs and lows.
This creates a wide expansive sound stage centered on the listener with improved harmonics for both mono and stereo.
With the Intel® Killer E3100G 2.5G Ethernet Controller, Intel® Wi-Fi 6E AX211 (Gig+)1, and Control Center 2.0, you have all the tools you need to clear out the online competition. You deserve the low latency and reliable connection that only Killer networks can provide.
Detects thousands of games, applications, and websites and uses the Lag and Latency Reduction™ Technology to prioritize the most important packets for a fast, smooth online experience.
The new expanded version of WiFi 6 is fully compatible with all your existing WiFi devices and utilizes the low traffic 6GHz frequency band – so older devices won’t impact your 6E performance at all2.
Automatically pauses processes that are not needed when gaming to so the PC can devote more of its resources towards delivering a faster and more responsive gaming experience.
This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.
©2023 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.
Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 WiFi 6E-compatible devices required in order to reach stated speeds / benefits of WiFi 6E (802.11ax).