Overview

Advanced Hybrid docking station adds three 4K displays, one USB-C 10Gbps port, one USB-A 10Gbps port, one USB-C 5Gbps, two USB-A 5Gbps ports, one Gigabit Ethernet port, one stereo audio/microphone port, and USB Power Delivery charging up to 100 watts to Windows and Mac computers. Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

Improve your work efficiently by connecting three 4K displays (2x DisplayPort/HDMI with DisplayLink IC + 1x HDMI with DP Alt mode connections) simultaneously or a single 5K display (2x DisplayPort connection), providing 100W PD, and multiple connections

5K/4K Video Resolution

Connect DisplayLink controlled DisplayPort or HDMI and DP Alt mode HDMI:

Supports one single 5K (5120x2880) @60Hz display via 2 DisplayPort ports, dual 4K (3840x2160) @60Hz Ultra HD displays via DP/HDMI or DP/DP or HDMI/HDMI with DisplayLink IC, or triple 4K (3840x2160) Ultra HD display via dual 4K (3840x2160) @60Hz DP/HDMI (with DisplayLink IC) displays + one 4K (3840x2160) @30Hz HDMI (with DP Alt mode) displays

*Note: DP 1.2 Alt mode supports 4K @30Hz resolution

Multiple Connectivity Ports

Adds one USB-C port with PD 100W (Host), two DisplayPort video output ports (with DisplayLink controlled), two HDMI video output ports (with DisplayLink controlled), one HDMI video output port (with DP Alt mode), one USB-C 10Gbps with 5V/1.5A charging, one USB-C 5Gpbs, one USB-A 10Gbps with 5V/1.5A charging, two USB-A 5Gbps ports, one Gigabit Ethernet, one 3.5mm headset jack (stereo audio and microphone), one Kensington lock, one Power button with LED, and one DC 24V/5.41A power jack

Connection

USB-C / USB-A 3.2 Data Transfer

Provides one USB-C 10Gbps with 5V/1.5A charging, one USB-C 5Gbps, one USB-A 10Gbps with 5V/1.5A charging, and two USB-A 5Gbps ports to enhance the performance and transfer capability of USB devices

100W Power Delivery

Includes high quality USB-C to USB-C or USB-C to USB-A cables for connecting laptop/notebook, supports up to 100W Power Delivery charging for laptop, notebook, tablet, and smartphone. The included 135W power adapter ensures enough power for laptop charging and USB peripherals

Security Lock

Keep your laptop safe and secure with a Kensington security lock when you work in a public place

1G Ethernet Data Transmission

Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port

3.5mm Headset Jack

Supports one 3.5mm headset jack for 2 channel stereo audio and microphone connection

ABS Housing Design

Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in power on/off button with LED provides easy recognition of power status

Maximum Compatibility

- Compatible with Windows ® 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 11 / 10.15 to 10.13

* Note:
1. macOS ® 10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to10.14 or later or stay with 10.13.3 and earlier
2. macOS ® 10.15.6 or later: Uninstall any legacy DisplayLink driver (v5.2.5 or earlier) and install the latest driver on SIIG's website
3. Does not support movie/video playback via iTunes and HDCP protected content via Safari web browser (Netflix, Amazon Prime, Hulu, HBO Go, etc...)
4. This Triple Hybrid 4K Video Docking Station with PD Charging is recommended with web and productivity software, not for gaming, and cannot be mixed with non-DisplayLink USB Adapters and Docking station