As powerful as it is intelligent

The new Precision mobile workstations featuring Dell Optimizer for Precision: Dell's most intelligent mobile workstations with AI-based optimization.

Poised for performance

The latest processors: Intel ® Core™ 11th Gen processors offer the performance and reliability you need to power your ideas.

Professional graphics and memory: Working in 2D or entry-level 3D CAD is easy with up to 2GB of next generation NVIDIA ® graphics. Plus, you can stay in your workflow with up to 64GB of 3200MHz high-speed memory.

Advanced thermals: Keeps your workstation cool and quiet while you work hard.

Plenty of storage: Store and access your creations easily with PCIe Gen4 M.2 SSD storage, up to 4TB with UMA graphics.

Captivating and comfortable display: Now with a brighter 400 nit up to UHD display, up to 100% sRGB with PremierColor plus touch options and hardware-based Low Blue Light (ComfortView Plus) options.

Plug in: Seamlessly connect and transfer everything fast with (2) Thunderbolt™ 4 and (2) USB 3.2 Gen 2 Type A (1x power enabled) ports plus HDMI 2.0 port and up to Intel 802.11ax R2/6E, Blue Tooth 5.0; LTE Cat9 WWAN (only for Discrete Graphics).

Updated keyboard design: Pro2 keyboard and large click pad looks good, feels even better.

Dell Optimizer for Precision

Our built-in AI platform learns how you work and adapts to create a smarter, more personalized experience.

ExpressConnect: Experience seamless Wi-Fi. New ExpressConnect automatically joins the strongest authenticated access points and allows you to direct the system’s bandwidth to conferencing applications.

Intelligent Audio: Collaborate like you’re in the same room. Distortion reduction, background noise elimination and broadcast-quality sound let you hear and be heard.

ExpressResponse: Launch your most used apps faster. Built-in AI and Intel ® Adaptix™ Technology adjust performance levels where you need them most.

ExpressSign-in: The workstation proximity sensor enabled by Intel ® Context Sensing Technology detects your presence to instantly wake and log you in via the IR camera and Windows Hello. It locks upon walking away, so your work stays safe.

ExpressCharge*: Dell Optimizer extends runtime and improves battery performance by adapting to your patterns. ExpressCharge Boost delivers up to 35% charge in about 20 minutes, or up to 80% charge in an hour with ExpressCharge.*

Analytics : Analyze your system and generate reports on workload, system performance and system diagnostics for insights that help you create a personalized performance for the way you work.



Independent Software Vendor (ISV) certification: Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications.



Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. MicroSD card reader | 2. Audio out | 3. (2) USB 3.2 Gen 2 Type A (1x power enabled) | 4. HDMI 2.0 | 5. RJ-45 | 6. Wedge lock slot | 7. (2) Thunderbolt 4 USB-C ports with power-in | 8. Smart Card Reader (optional)

Dimensions & Weight

1. Height (front): 0.42" (10.8 mm) Height (rear): 0.56" (14.4 mm) | 2. Width: 14.09" (358 mm) | 3. Depth: 9.13" (232 mm) | Starting Weight: 3.5 lb. (1.58 kg)