2.4 G Wireless Technology
The With a 100 feet of wireless working distance and 12
different channels each with 65,536 IDs, tangled wires and signal interferences from other wireless devices are a thing of the past.
Wins Hands Down on Comfort
Weighing at 100g, the iMouse P30 is extremely lightweight,
making it stress-free and the ideal presenter/mouse for both working and traveling.
Dual Mode, Points to Perfection
The iMouse P30 is a 2-in-1 wireless presenter mouse where
with a simple switch, it instantly transforms from a wireless
desktop mouse to a wireless air mouse presenter.
New MotionTools® 3 software
Enables customization of iMouse P30 Air Mouse Mobile buttons and hand
gestures, plus an extensive library of presentation tools and screen
effects, including slide queuing, highlighting, annotation and zoom,
media player controls, Internet navigation and more.
Variable DPI Switch
Take control of your mouse’s sensitivity with our innovative Variable DPI Switch feature.
Full Sized Scissor Switch keyboard
The low profile scissor-switch keys allow for comfortable
and quiet typing while offering faster key response . Control your media player with just one touch using the built-in Multimedia Hotkeys for easy access to your favorite media or webs.
Features
Keyboard Specification
Key Layout: 104-Key US Layout
Key Type: Scissor-Switch
Wireless Technology: 2.4 GHz Wireless Technology
Wireless Range: Up to 30 feet
Hotkeys: 7 Hotkeys (Play/Pause, Stop, Next Track, Previous Track, Volume Down, and Mute)
Keyboard Battery: 2 AAA Batteries
Keyboard Dimension: 17.5” x 5.3” x 0.7” (445 x 135 x 18 mm)
Keyboard Weight: 1.2 lb (545 g)
Mouse Specifications
|
Wireless Technology:
Wireless Range: Battery: Hand Orientation: Dimension: Weight: |
2.4 GHz Wireless Technology
Up to 100 feet Rechargeable lithium-ion battery Universal (Right & Left) 5.2 x 2.3 x 1.8 in (132 x 58 x 46 mm) 0.28 lb (130g) |