CyberTrack G1

1080P Auto-Focus Streaming webcam with Adjustable View Angle Built-in Dual Microphones, Privacy Shutter, Audio/Video Mode Privacy ON/OFF Switch & Tripod Mount

The Adesso CyberTrack G1 is a 1080P HD desktop webcam with autofocus, 60 FPS refresh rate, and built-in dual microphones. With 360-degree swivel and 180-degree tilt, the webcam allows your audience to feel like they are in the room with you. The built-in dual microphones let your voice be heard loud and clear, whether you are chatting with loved ones or conducting a business video conference. It also includes a tripod-ready clip for additional placement options. With all these great features, you can easily record and transmit your videos to everyone!

Features:

5 levels of adjustable Field of View
With a press of a Field of View button, users can adjust the field of angle view from 80/90/100/110/120 degrees which enables everyone in the room to be seen in different scenarios.

1080P HD High Definition
The Cybertrack G1 is a 1080P High Definition webcam with Fixed Focus and Ultra-High refreshing rate of 30fps can not only give you a smoother video experience, but can also record high-definition video in any lighting condition.

Advance Audio/Video Privacy Toggle Switch
Advance toggle Audio/Video privacy switch for the webcam when not in use, and it is perfect to provide privacy, security and peace of mind to individuals, groups, organizations, companies and governments. The webcam comes with a tripod mount, convenient for you to place the computer camera.

Pan and Tilt feature – 3 Axis Position
Enjoy the freedom of achieving the angle you are looking for by adjusting the range of motion using the pan & tilt 3 axis position making it easier to showcase documents and articles.

Smooth Streaming With 60 FPS
Stream your favorite games with a fast and smooth frame rate of 60, record quality videos while on the move in all sorts of lighting conditions.

2.1 Megapixel CMOS Sensor
This webcam features a true 2.1 Mega-Pixel CMOS image sensor that provides crisp, colorful and clear Full HD quality video and snapshot image at a maximum resolution while using minimal resources.

Works With Most Of Business Video Conferencing Applications
Compatible with popular video conferencing applications like Zoom, Facebook, Skype, Webex, Goto Meeting, Google Meets, Microsoft Team and much more.

Built-In Dual Microphones with Noise Cancellation
The built-in microphones provide you with remarkable clarity, to ensure every word is heard with our noise cancellation technology and not worry about excessive background noise.

Specifications:

  • Image Sensor: High Resolution CMOS Sensor
  • Resolution: 1920 x 1080
  • Frame Rate: 60 FPS – 1080P
  • Focus : Auto Focus
  • Rotation: 360 Degree Rotation
  • Battery: Rechargeable Built-in Polymer Battery
  • Data Format: MJPG, YUY2
  • Dynamic Range: >72db
  • Features: Saturation, Contrast, Acutance, White Balance, Exposure
  • Dimensions:2.36 x 1.97 x 2.48 ( 60 x 50 x 63mm)
  • Weight: 0.24 lb (110g)