1080P HD Fixed Focus USB Webcam and Windows Hello Compatible, Built-in Dual Microphone, Privacy Shutter, Audio/Video Mode Privacy ON/OFF Switch & Tripod Mount

Adesso’s CyberTrack F1 is a 1080P fixed-focus ultra HD high resolution Desktop Webcam with 30 frame per second that allows you to record and share colorful vivid Ultra HD quality video with fine detail. This webcam is Windows Hello compatible due to it’s facial recognition feature and includes a built-in dual microphone that lets your voice be heard loud and clear, whether you are chatting with loved ones or doing business on a video call. Moreover, it also includes a Tripod Mount & Audio/Video Privacy Shutter Switch, with all these great features, you can easily record and transmit your videos to everyone!

1080P High Definition
The Cybertrack F1 is a 1080P Full High Definition webcam with Fixed Focus and a Smooth refreshing rate of 30fps that can not only give you a smoother video experience but can also record high-definition video in any lighting condition.

Facial Recognition & Windows Hello Certified
The Cybertrack F1 has facial recognition capabilities to allow for secure and fast access to your devices. Gain quick access through Windows Hello by scanning your face through a stored database.

Advanced Audio/Video Toggle Switch
Advanced toggle Audio/Video switch for the webcam when not in use, and it is perfect for providing privacy, security, and peace of mind to individuals, groups, organizations, companies, and governments.

Pan and Tilt feature – 3-Axis Position
Enjoy the freedom of achieving the angle you are looking for by adjusting the range of motion using the pan & tilt 3-axis position making it easier to showcase documents and articles.

Works With All Video Platforms
Compatible with popular video conferencing applications such as Zoom, Skype, Webex, GoToMeeting, Google Meet, Microsoft Teams, and many more. The integrated stereo microphone lets your voice be heard loud and clear, whether you are chatting with loved ones or conducting a business video conference.

Quick Switch of Users For Shared Computer

Gain quick access through Windows Hello by scanning your face through a stored database.

Features:

Facial Recognition & Windows Hello Compatible
The Cybertrack F1 has facial recognition capabilities to allow for secure and fast access to your devices. Gain quick access through Windows Hello by scanning your face through a stored database.

1080P HD High Definition

The Cybertrack F1 is a 1080P Full High Definition webcam with Fixed Focus and a Smooth refreshing rate of 30fps can not only give you a smoother video experience but can also record high-definition video in any lighting condition.

Advance Audio/Video Toggle Switch
Advance toggle Audio/Video switch for the webcam when not in use, and it is perfect to provide privacy, security, and peace of mind to individuals, groups, organizations, companies, and governments.

Pan and Tilt feature – 3-Axis Position
Enjoy the freedom of achieving the angle you are looking for by adjusting the range of motion using the pan & tilt 3-axis position making it easier to showcase documents and articles.

2.1 Megapixel CMOS Sensor
This webcam features a true 2.1M CMOS image sensor that provides crisp, colorful, and clear Full HD quality video and snapshot images at a maximum resolution.

Built-In Dual Microphones with Noise Cancellation
The built-in microphones provide you with remarkable clarity, to ensure every word is heard with our noise-cancellation technology.

Tripod Mount and Rotatable Clip
Take advantage of different angles by using our tripod-ready mount and rotating clip that sits conveniently on top of a monitor, laptop, or TV.

Specifications:

  • Image Sensor: 1080P HD High-Resolution CMOS Sensor
  • Resolution: 1920 x 1080
  • File Format: YUY2, MJPG
  • Interface: USB 2.0
  • Frame Rate: 30 fps
  • Dynamic Range: >72db
  • Focus: Auto Focus
  • Features: Saturation, Contrast, Acutance, White Balance, Exposure
  • Dimensions: 2.36 x 1.97 x 2.48 ( 60 x 50 x 63mm)
  • Weight: 0.24 lb (110g)