ExpressConnect
Experience seamless Wi-Fi. ExpressConnect automatically joins the strongest access points* in the office and prioritizes bandwidth for conferencing applications, wherever you work.
ExpressResponse*
With Intel
®
Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.
ExpressCharge*
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns and charging up to 80% in an hour.
Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.
Fast performance: Up to 11
th
Gen Intel
®
TGL-U Celeron Core™ i7 processors offer businesses the performance, manageability, built-in security features and stability of Intel
®
and align to a future-proof roadmap. Download and smoothly run graphic-intensive applications with optional NVIDIA MX450.
Connect anywhere: Seamlessly work on the go thanks to and eSIM technology and optional LTE mobile broadband speeds up to 450Mbps. Intel
®
Wi-Fi 6 capability provides reliable connectivity, fast speeds and next-gen security to PCs and wireless networks.*
Ports for any purpose: Compatible with more monitors and accessories, with a full range of available ports, including USB 3.2 Gen2x2 Type-C™ port and legacy ports like HDMI and RJ45.
Start quickly: Start up instantly with a fingerprint reader built into the power button.
Power through: Drive efficiency with low-density, 3C and 4C battery pack options.
Stunningly designed: Our Latitude 3420 is smaller and lighter, with a new darker finish, polished sidewalls and thin bezel.
Upgraded keyboard: The larger edge-to-edge keyboard, keycaps, and 18% larger touchpad make typing and navigation easier than ever. Plus, the backlit keyboard provides the flexibility needed to work anytime from anywhere.
Enhanced display: Gain a brighter view with up to 300 nit Full HD display panels.
Privacy shutter: Available with a mechanical privacy camera shutter for added security.*
Our commitment to sustainability: Our systems are EPEAT Gold Certified* ensuring Latitude is a purchase you can feel good about. Plus, choosing Energy Star compliant systems not only saves you money, but also reduces emissions associated with electricity production.
Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.
1. Optional uSim card tray | 2. uSD 3.0 card reader slot | 3. Audio jack | 4. USB 2.0 | 5. USB 3.2 Gen 1 Type-A port | 6. RJ-45 with status LED | 7. Wedge-shaped lock slot | 8. Power-in, 4.5mm barrel with status LED | 9. HDMI 1.4 | 10. USB 3.2 Gen 1 Type-A port PowerShare | 11. USB 3.2 Gen2x2 Type-C™ port with DisplayPort Alt mode
1.Height: 0.69" (17.6 mm) | 2.Width: 12.83" (326 mm) | 3.Depth: 8.9" (226 mm) | Starting weight: 3.36lb (1.52kg)*