ASUS Chromebook Flip CR1 is geared to unleash student creativity and potential with robust and attentive design. The ruggedized construction endures the stresses and strains of everyday use and ASUS Antibacterial Guard
1
protects student from harmful organisms in the classroom or outdoors. Featuring an easy-to-service modular design and zero-touch enrollment in IT networks, Flip CR1 is also a smart investment for education environments of all types. It supports up to WiFi 6 and 4G LTE
2
for fast connectivity, has a garaged stylus
3
and dual cameras for versatile experiences, and long-lasting battery life for uninterrupted learning — making it the student laptop to beat.
All four exterior edges and corners are protected by a tough rubber bumper, which reduces the impact of physical shocks to ensure critical components are always safe and sound.
The tough, micro-dimpled finish doesn’t show scratches or fingerprints!
The spill-resistant keyboard can cope with liquid spills of up to 330 cc 4 , so minor splashes are no problem.
The gap between the edges of the keycaps and the keyboard surround is minimized to prevent the keys from being pried out.
A rubber bar on the base provides a sturdy support for ASUS Chromebook Flip CR1 while also making it easier to grip when carrying — a thoughtful design detail that reduces the risk of fumbles or slips that lead to drops.
Classrooms can be tough, but ASUS Chromebook Flip CR1 is tougher! Built to surpass demanding US military-grade MIL-STD-810H durability standards
5
, it’s also rigorously tested to pass stringent ASUS quality tests. It can withstand occasional drops of up to 120 cm — more than standard desk height — and the hinge and I/O ports are fully tested to endure the stresses and strains of everyday use.
The surface of any laptop may harbor thousands of potentially harmful bacteria. To keep your ASUS Chromebook Flip CR1 hygienic, the keyboard, touchpad and palm rest are all protected with ASUS Antibacterial Guard
1,6
. This has been scientifically shown by the internationally-recognized ISO 22196 standard to inhibit the growth of bacteria by in excess of 99% over a 24-hour period. Antibacterial Guard is also made to withstand alcohol-based cleaning products and hypochlorous acid water
7
, empowering you to keep the surface of your laptop clean and sanitary — limiting the spread of harmful bacteria.
With its 360
°
any-position hinge, ASUS Chromebook Flip CR1 is able to turn learning on its head. Rotate through the full 360
°
to take a test in tablet mode; study or mark papers in tent mode; or flip into laptop mode to do a report assignment. It’s as flexible as your imagination!