The Plugable USB4 and Thunderbolt 4 Hub With 60W Charging Automatically Detects and Adapts to Your Computer

Experience the full power of USB4 with the Plugable USB4 and Thunderbolt 4 Hub (USB4-HUB3A) with 60W Host Charging. The USB4-HUB3A stands out for its complement of features, including up to 60W charging for the host laptop, 3x USB4 / Thunderbolt 4 ports—each capable of up to 40Gbps, and up to 15W charging for your connected peripherals. And, despite the hub’s compact size, there is also a USB-A port (10Gbps) for a legacy device. Drive dual 4K monitors or a single 8K monitor with Thunderbolt 4. Take advantage of the included USB-C to HDMI adapter for a convenient HDMI connection right out of the box.

Fast and Reliable Wins the Race

Built around the Goshen Ridge chipset from Intel, the USB4-HUB3A gives you access to everything Thunderbolt 4 and USB4 have to offer. That means high speed—each port is capable of data transfer speeds up to 40Gbps, the maximum rate available. But data isn’t the only thing flowing through these ports. Thanks to intelligent power handling, you’ll also get up to 15W of charging power for each of your connected devices, evenly distributed across the ports to ensure a balanced load. And because this hub is certified by Intel, you can count on smooth operation.

USB4 and More

Because the hub is Thunderbolt certified and built around a Goshen Ridge chipset, your USB-C, Thunderbolt 3, Thunderbolt 4, and USB4 devices are supported.

This means you can connect a variety of different Thunderbolt 4, Thunderbolt 3, and USB-C devices to make room for all of your gear. For example, fast Thunderbolt or USB-C storage drives, an additional display via the included USB-C to HDMI adapter, or even DisplayLink-based docking station.

The Beauty of 8K Is on Display

Don’t limit yourself to the confines of a little laptop screen. With this multiport hub, connect up to two 4K 60Hz displays or one 8K 30Hz display to a Thunderbolt 4 / USB4 PC or a Thunderbolt 3, Thunderbolt 4 or USB4 Mac. It even comes with a USB-C to HDMI 2.0 adapter to make connecting that second screen all the easier. It’s worth noting that external display support is dependent on host computer’s capabilities.

Compatibility

Compatible with Thunderbolt and USB4 Macs, including M1 and Intel, M1 iPads, and Thunderbolt 4 PCs (including those based on the Intel Evo platform). It is worth noting that M1 Macs will only support 1 external display, and you will see limited functionality with USB-C 3.2 systems. Not recommended for use with Thunderbolt 3 Windows systems.