Plugable’s 12-in-1 USB-C Triple 4K Docking Station Gives You Access to 3x 4K Screens—All Through a Single USB-C Port

Instantly turn your Windows, ChromeOS, or Mac laptop into a multi-monitor desktop—by connecting a single cable—with the Plugable USB-C Triple 4K HDMI and DisplayPort Docking Station.

The Plugable UD-6950PDZ Triple Display Docking Station connects to a supported system using the included USB-C cable and provides the ability to connect up to three additional HDMI or DisplayPort displays, provides up to 60W of USB-C Power Delivery, six USB 3.0 ports, a wired Gigabit Ethernet port, and 3.5mm combination analog audio input/output jack.

When attached to a fully compatible USB-C, USB4 or Thunderbolt system, the UD-6950PDZ supports Windows 10 and 11+, macOS 11+, and Intel or AMD Chromebooks with ChromeOS 100+. Linux is not supported.

HDMI or DisplayPort for Each Display

With one USB-C cable connected to the dock, overcome the limited number of display outputs and ports on your device. This dock connects up to three external displays on supported host computers.

Three pairs of DisplayPort and HDMI outputs, each supporting a single display up to a 4K resolution. This docking station provides both DisplayPort and HDMI outputs, no need for an external adapter or confusing one-way adapter cables, use the video cables provided with your display to connect to this DisplayPort or HDMI docking station.

Will It Charge My Laptop

The UD-6950PDZ provides 60W charging to laptops that support Power Delivery via their USB-C / Thunderbolt ports.

Typically 60W is sufficient for charging compatible systems. While most laptops will charge seamlessly, some models may benefit from using their original power cord if they require higher charging rates.

A Powerful Performer

With the UD-6950PDZ, you’re not just adding three displays, you’re also getting a whole host of extra ports. Starting with the three Display outputs enabling up to three 4K displays at 60Hz in any configuration of HDMI and/or DisplayPort.

For computers that only support one display like the M1, M2 and M3 MacBooks, the UD-6950PDZ laptop dock has you covered with DisplayLink technology. Just a heads up, you’ll need to download a DisplayLink driver to get full functionality.

All Added Up

    • Front-Facing Ports
      • 2x USB 3.0 Type-A ports (5Gbps), TRRS Combo Audio Jack 3.5mm (stereo headset with mono microphone)
    • Rear-Facing Ports
      • 20V/5A Barrel Power Connection
      • USB-C "To Host" port for connecting to the computer with the included USB Type-C data cable
      • 3x DisplayPort/HDMI combo ports
      • Gigabit Ethernet (RJ45)
      • 4x USB 3.0 Type-A ports (5Gbps)
    • Display Compatibility and Supported Resolutions:
      • 3x 4K @ 60Hz via DisplayPort or HDMI with USB4 / Thunderbolt 4 Hosts (DP 1.4 Alternate Mode + DisplayLink DL-6950)
      • 1x 4K @ 30Hz via DisplayPort or HDMI (DP 1.2 Alternate Mode), 2x 4K @ 60Hz via DisplayPort or HDMI (DisplayLink DL-6950)
    • Compatible With
      • USB-C (Must support charging & Alt Mode video output for full functionality), Thunderbolt 3, Thunderbolt 4, USB4
      • Windows 11, 10, ChromeOS 100+, macOS 11+; Automatic driver installation via Windows Update, manual DisplayLink driver download and install on Mac
    • Total Port Count: 12, Power Delivery: 60W