Lenovo G24qe-20 24" QHD Gaming Monitor with Eyesafe (IPS, 120Hz 1ms, HDMI DP, FreeSync Premium, Tilt/Lift)

Whether you’re gaming, streaming video, or studying - the Lenovo G24qe-20 Monitor gives an incredible performance to win at everything that you do. The sharp 23.8-inch 2560 x 1440 QHD resolution In-Plane Switching panel display delivers stunningly vivid visuals, making every little detail dramatically clear. It features a stunning In-Plane Switching (IPS) display Panel for spellbinding graphics performance. You can see true color from every angle without color distortion. You will particularly enjoy the 114% sRGB color space, and 90% DCI-P3 high color display that provides incredible true-color performance. The Natural Low Blue Light technology automatically reduces the blue light emitted from the panel without affecting the color performance - so that neither your eye health nor your viewing experience is compromised. The high 100 Hz (overclock to 110 Hz) refresh rate reduces stuttering and latency, while the 1ms MPRT1 and 4ms extreme response time eliminate streaking and ghosting to provide an incredibly smooth gaming experience. The AMD FreeSync™2 VRR technology takes advantage of the hardware to boost the gaming experience even further by eliminating any chances of stutters and giving you a clear edge. With a crisp display and a rapid performance - the Lenovo G24qe-20 monitor gives you a spectacular ‘clear’ advantage in everything you do