ASUS ExpertCenter D7 SFF delivers a high-performance, enterprise-grade security and management in an ultra-compact and sleek package, so business users can have a flexible and neat workspace. Built to last, it meets MIL-STD-810H US military standards and offers a highly expandable-chassis, ensuring long-term reassurance and easy future upgrades for professionals.

Productivity

Exceptional performance, whatever the task

To make light work of all your business tasks, ExpertCenter D7 SFF is powered by a cutting-edge 11th Gen Intel ® Core ™ processor with the latest DDR4 RAM. Up to three displays can be used simultaneously without adding an extra graphics card. It also supports professional-grade graphics cards for those requiring advanced graphics performance for demanding visual tasks.

Design

Streamline your workspace with a compact device

Whether you want to save space, create a tidy workspace, fit more computers into offices or connect more business peripherals, slim and compact ExpertCenter D7 SFF is made for you. To ensure both consistent performance and minimum noise from a small package, we optimized D7 SFF’s thermal design by creating dedicated isolated air chambers for PC’s main heat generators to prevent heat pooling inside — ensuring quiet operation even during its highest performance.

Compact and flexible

Designed to fit any workspace, ExpertCenter D7 SFF has a modern, compact and stylish small-form-factor chassis that can stand either vertically or horizontally. So for example, you can place a monitor beside it or on top of it — the choice is yours!

Graphics

Elevate your craft with NVIDIA graphics

ExpertCenter D7 SFF is available with professional-grade NVIDIA ® graphics to help you elevate your craft, whether you’re creating short online videos, full-length features, animation or 3D modeling, or graphics design.

Choose with confidence

For creatives, software is key. That’s why ASUS tests and invests in comprehensive Independent Software Vendor (ISV) certification processes to ensure ExpertCenter D7 SFF works as expected with professional applications from the world’s leading software companies.

Noise Cancelation

AI noise-canceling audio technology for business

To level up professional conferencing, ExpertCenter D7 SFF has two-way AI noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. Try the demo to experience the amazing difference that ASUS two-way AI noise-canceling technology can make.Turn on your device’s audio and press play to experience AI noise-canceling technology

Connectivity

Ready for the business world

A full array of I/O ports is ready to connect to a wide range of business peripherals. It has seven front-mounted USB ports — including one USB Type-C ® (USB-C ® ) ports for quick and easy access.Flexible serial and parallel ports on chassis leave more PCI Express ® slots available for additional upgrades. A smart-card reader and an SD card reader are optional for easy transactions, data transfer or other business-related tasks.

Design

Easy to use and manage

As with all ExpertCenter desktops, clever business-focused design details abound to help you upgrade and manage your PCs effortlessly.

Hassle-free maintenance and upgrades

ExpertCenter D7 SFF has a tool-free chassis design so you can open it up with no tools required. The HDD and ODD can also be easily pulled out with just fingers. This saves time and effort, making component upgrades and routine servicing easy.

Power to do more

A clever internal layout gives maximum space for expansion in a compact form factor. The internal steel case allows ExpertCenter D7 SFF to accommodate up to four storage devices, while PCIe slots enable the easy addition of graphics cards, WiFi connectivity and extra I/O ports. ExpertCenter D7 SFF is easy to configure today, and ready for whatever you might need tomorrow.

Less heat, more productivity

To ensure stable performance in the compact chassis, ExpertCenter D7 SFF employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. ExpertCenter D7 SFF also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.