The 14-inch ASUS Chromebook Flip CX3 offers an exquisite blend of powerful performance and versatility to empower the way you work and play. It features a stylish exterior, the power of up to an Intel ® Core ™ processor and a fanless design, plus WiFi 6 and long-lasting battery life, so you’ll be well-equipped to breeze through everyday tasks from anywhere. Also, a garaged stylus 1 , dual cameras and a 360 ° ErgoLift hinge spice up entertainment experiences and add versatility. To top it all off, military-grade durability keeps ASUS Chromebook Flip CX3 protected when on the go.

Design

360 ° of style and ergonomics

ASUS Chromebook Flip CX3 features an eye-catching new color — AI Blue — which matches perfectly with its incredible style and design. The precision-crafted chassis has a dual-tapered design, converging the body and lid to form a V-shaped edge that facilitates opening the device. For excellent ergonomics, a precision-engineered 360 ° ErgoLift hinge smoothly adjusts the display at any angle and lifts and tilts the keyboard into the most comfortable typing position.

Performance

The power to stay productive

Powered by up to the latest 11th Gen Intel ® Core ™ i7 processor with 16 GB of memory, ASUS Chromebook Flip CX3 delivers performance and responsiveness to empower users with incredible productivity. Easy access to Google Workspace and other productivity apps available on Google Play 2 let you breeze through projects or enjoy entertainment on the go, and a spacious PCIe ® SSD gives you fast-access storage. And with the latest Intel ® technology housed in its fanless design, ASUS Chromebook Flip CX3 stays incredibly noiseless while delivering powerful performance. Whether you’re kicking back with a movie or doing graphics-intensive video editing, it maintains a quiet profile to maintain a serene work or play space

Display

Seamless visuals for focused workflows

ASUS Chromebook Flip CX3 delivers seamless visuals for boundless productivity. The four-sided NanoEdge display maximizes screen area and screen-to-body ratio, making viewing experiences more immersive. The 14-inch Full HD panel also offers wide viewing angles and exceptional color reproduction for incredibly vivid, true-to-life imagery.

Garaged Stylus

A touch of genius

The included stylus 1 quickly and automatically charges when garaged — only 15 seconds of charging provides up to 45 minutes of use — keeping it ready for use and providing a safe place to store it. The intuitive movement of the stylus is a quick, precise way to unleash your creativity and productivity: take notes, sketch or jot down those “Aha!” moments whenever innovative ideas strike

Cameras

Double the cameras, double the inspiration

ASUS Chromebook Flip CX3 has two cameras: one standard webcam with a privacy shield and a special world-facing camera that provides you with a totally new way to explore your creativity.

HD webcam with privacy shield


The standard HD webcam has a shield that simply slides over it to ensure personal and professional privacy.

World-facing camera


The world-facing camera is located on the side of the keyboard and allows users to easily capture photos and videos in tablet mode. It provides excellent 5 MP resolution, ensuring that photos and recordings have remarkable detail.

Durability

Military-grade toughness

With structural reinforcements to boost chassis strength, ASUS Chromebook Flip CX3 is built to provide toughness for on-the-go lifestyles. It also meets next-level and industry-leading US MIL-STD 810H durability standards 4 , which are more rigorous and demanding than ever before. Additionally, the device undergoes stringent in-house testing — including panel-pressure, shock and drop tests — to ensure maximal toughness, so you don’t have to worry about everyday knocks and bumps 5 .