4XEM 3FT Active DisplayPort to HDMI Cable supports 4K @ 60Hz

This 3FT Active DisplayPort to HDMI cable lets you output HDI video and audio from a DP device, with support for Ultra HD 4K at 60Hz.

The adapter lets you harness the video capabilities that are built into your DisplayPort connection, to deliver the astonishing quality of UHD to your 4K 60Hz display. This makes it easier for you to multitask while using multiple monitors to work on resource-demanding applications.

Unlike many 4K DisplayPort to HDMI adapters that only support a 30Hz refresh rate, this adapter works with HDMI 2.0 displays. Support for HDMI 2.0 means this adapter can support bandwidth up to 18Gbps.

Designed as an “Active” cable, the cable has an internal processor and can draw power from either a separate power supply or the connected device.

Showcase high quality HDMI video and audio to DP devices with 4XEM’s 3FT Active DisplayPort to HDMI cable.

Features:

  • Harness the video capabilities that are built into your DisplayPort connection to deliver the astonishing quality of UHD to your 4K 60Hz display
  • Works with HDMI 2.0 displays that can deliver output resolutions of up to 4096 x 2160 at 60Hz
  • Backwards compatibility that can support bandwidth up to 18Gbps and 1080p displays
  • To ensure compatibility with any DisplayPort output, the DP adapter offers active conversion
  • Active video conversion is required to maintain 4K resolutions when converting DisplayPort to HDMI. An active DP adapter is ideal for outputting 1080p resolutions because it will work with graphic cards that can’t output multimode DP++ signals, such as ATI Eyefinity cards.