4XEM 5M Active USB 3.0 Extension Cable

4XEM’s USB 3.0 extension cables are a high-performance option to extend your USB connections. USB 3.0 offers a faster data transfer rate that USB 2.0, with USB 3.0 enabled devices.

The cable extends the connection of USB-A devices and peripherals which allows you to use these devices in most any configuration you desire. 

Engineered for durability and superior performance this cable will not falter in use. At 5M and with easy plug in and play use, this cable is a premier solution for any USB connection problem.

Efficiently extend your USB devices and peripherals with simple plug and play use, with 4XEM’s USB 3.0 extension cable.

Features:

    • 5M in length
    • USB 3.0 compatible
    • Backwards compatible with USB 2.0
    • One side Extension Chipset
    • 28AWG+24AWG+22AWG
    • USB-A male connector & USB-A female port
    • Colour: Black