UZBL AfterShock for iPad 10.2 Inch 7th/8th/9th Generation

Designed for iPad 9th Generation 10.2" / 8th Generation 10.2" / 7th Generation 10.2"

The AfterShock provides a swift and straightforward installation process, suitable for even the most extensive deployments, exceeding a thousand cases. Precision-engineered for the Apple iPad 9th/8th/7th Generation 10.2” Inch, its TPU and thick polycarbonate co-molded structure ensure an exceptionally rigid chassis that remains unfazed under intense pressure. The generously sized clear polycarbonate rear serves as an ideal space for asset tagging and displaying the native iPad and tracking iPads

  • Multi-Layer Polycarbonate + TPU Structure for Maximum Chassis Rigidity
  • Built-in Screen Protector for Preserving Your iPad's Screen
  • Impact Resistant Kickstand Kickstand Designed to Fold Instead of Break on Drops
  • Ribbed Interior for Drop & Shock Displacement
  • Edge-To-Edge Air Cell Rubber Corner Protection
  • Large Clear Polycarbonate Rear for Asset and Laser Engraving
  • Covered Easypress Volume Buttons Safe From Debris
  • Accessible Touch-Id Buttons

Who We Are

UZBL (pronounced "usable") was founded in sunny Southern California in 2010 with a mission to provide long-lasting, robust iPad and Chromebook cases for harsh school environments. Since then, we’ve protected over 3+ million devices across the globe. Drop protection is our expertise!

  • Products Designed in Newport Beach
  • Over 3+ Million Devices Protected
  • 12+ Years of Case Engineering Expertise

Integrated Screen Protector

Fitted directly onto the AfterShock's bezel is a high-quality screen protector made of PET (polyethylene terephthalate). PET is renowned for its excellent clarity and remarkable durability over time. Safeguard your iPad's original screen from potentially damaging drops and unsightly scratches.

Touch ID Accessible

The ÜZBL AfterShock is carefully designed with a generously sized cutout around the Touch ID button, ensuring easy access to this function on your iPad. Volume buttons however are safely covered by our easy-press buttons, safe from harmful debris.

Thick Clear Polycarbonate Case

Crafted from exceptionally thick polycarbonate that will not flex or feel 'cheap' like most low-cost iPad cases. The full clear back does not only show off your iPad 9th/8th/7th Gen 10.2” Inch, but allows you to see stickers, engraving, or access to barcodes for large-scale device deployments.

Edge-To-Edge Drop Protection Technology

We didn’t cut corners on the AfterShock Case… ok maybe we did, but only as a strategic measure to incorporate air pockets that act as a shock absorber into each corner of the case. This design element, conceived over a decade ago for our original cases, remains integral to our present-day approach on the AfterShock case for iPad 9th/8th/7th Gen 10.2” Inch.

Multi-Angle Impact Resistant Kickstand

Conventional kickstands tend to scatter pins and parts when they fail. The AfterShock’s kickstand does not. Instead of breaking upon impact, it neatly folds back into position. Additionally, it offers a choice of up to three viewing angles with a superwide stable base for your iPad 9th/8th/7th Gen 10.2” Inch.

5+ FT Drop Test Certified

By SGS Labs, a world-renowned product testing company with over a century of experience testing products. The AfterShock protective case cover for iPad 9th/8th/7th Gen 10.2” Inch was dropped over 30 consecutive times from 5+ feet onto steel plates passing the test every single time.