TH120 ARGB Sync Snow Edition AIO Liquid Cooler

TH360 ARGB Sync Snow Edition is an all-in-one liquid cooler which includes three 120mm powerful high static pressure fans, and a high performance radiator along with a water block, 16.8M RGB color lumination with pre-set lighting modes via the smart fan controller, or synchronize with motherboard RGB software for stunning RGB colors.

Aura Addressable Header


Digital Pin Header


JRAINBOW Header

Addressable RGB LED Header


Tt LCS Certified

Tt LCS Certified is a Thermaltake exclusive certification applied only to products that pass the design and hardcore enthusiast standards. The Tt LCS certification is to ensure you will get the best performance from the best features and fitment.

Smart Fan Controller

The ARGB controller allows users to switch LED modes, LED colors, and lighting speeds when using a motherboard without a 5V addressable RGB header. Users can switch between flow, ripple, pulse, blink, wave, full light, RGB spectrum, and off modes with various colors and LED speed options.

Tripple 120mm ARGB Radiator Fan

High-static pressure fan design delivers impressive cooling performance.

High Efficiency Radiator

Specially designed 360mm large surface radiator increases surface delivering exceptional heat dissipation.

High Performance Waterblock

The high performance copper base plate accelerates heat conductivity.

High Reliability Pump

The high quality and reliable pump enables maximum water circulation, keeping the copper plate continuously cool. The low evaporation tube effectively decreases the loss of coolant; therefore no refill is required.

Simple Setup

Featuring superb cooling performance, the TH120 Snow Edition provides an easy installation and maintenance-free operation, requiring only the minimum amount of space in the chassis.

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

ASUS

Digital Pin Header

GIGABYTE

JRAINBOW Header

MSI

Addressable RGB LED Header

ASRock