aXtion Extreme MP/NFC for Surface Go 3

Hazardous Location Certified, Rugged and Waterproof Case featuring NFC range extender, MagConnect compatibility and a built-in rotating module with hand strap and non-slip kickstand and Certified Installation Service (Surface Go not included)


The aXtion Extreme MP NFC case is specialized for hazardous environments. With certifications in Class I Div 2, Class II Div 2, Class III Div 1 & 2, Group A-D, F, G, for Surface Go 3¹ with additional ATEX Zone 2 compliance for Surface Go 3². This case protects from accidental ignition caused by flammable vapors, mist, dust and fibers. The case is an economic alternative to an industrial PC solution and is safe for extreme work environments like oil, gas, mining and manufacturing. The case is equipped with an NFC range extender providing accurate NFC scans every time. The case also features weatherproof protection thanks to the built in screen and camera lens protectors, button, and port covers. 

  • Designed for Surface Go 3
  • Hazardous location certified - See "Specifications" tab for more details
  • For hands-free usage the case can be paired with any MagConnect HD compatible mount; allowing the user to focus on the task at hand
  • Features include: NFC range extender ensuring a clear read with each scan, cable lock slot, button and port covers, hand strap and kickstand
  • Maximize mobility with these optional accessories: Universal Shoulder Strap and Harness