Reliable Power Distribution with Outlet Flexibility

The Vertiv Geist Upgradeable Rack Power Distribution Unit is a versatile rack PDU with Combination C13/C19 Outlets. The 2-in-1 hybrid outlets accommodate both C14 and C20 plugs interchangeably, providing you the flexibility to power most common IT equipment using just one rack PDU. It also comes with input power monitoring and outlet level switching, allowing you to remotely manage receptacles to avoid accidental overloads and reboot unresponsive critical IT equipment. All Vertiv Geist Upgradeable rPDU comes with the hot-swappable Interchangeable Monitoring Device, which allows you to upgrade your monitoring technology as the needs of your business evolve.

  • Unit or Outlet level input power monitoring depending on the model
  • High-retention, P-Lock compatible outlets help reduce the risk of accidental disconnection of cords
  • Analyze the unit’s power distribution and environmental data through a Web browser to evaluate energy usage and maximize uptime
  • Visible Light Communication (VLC) Technology allows you to view comprehensive data from a mobile device with the Vertiv rPDU scanner application
  • Addition of optional environmental sensors allow you to monitor environmental data like temperature, humidity, and door position.
  • All Vertiv Geist Rack Power Distribution Units are TAA-compliant and individually tested. Also included in the offering are rPDUs with RoHS, UL, and CE compliance.
  • Add an additional two years on top of the standard three-year warranty if you register your unit within 120 days of purchase.

Combination Outlet

The Vertiv Geist GU2 Rack PDU are equipped with the Combination Outlets C13/C19. These hybrid outlets function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just a single rack PDU.

Hot-Swappable Monitoring Device

The Vertiv Geist upgradeable Interchangeable Monitoring Device (IMD) enables you to upgrade your monitoring technology as your business needs grow The IMDs are hot-swappable, so scheduled downtime is not required for an upgrade of the monitoring device.

5-Year Warranty

All Vertiv Geist rPDUs come with a default three-year warranty, but you can extend it for two more years if you register your unit within 120 days of purchase.

Individual Testing

All Vertiv Geist Rack PDUs undergo rigorous individual testing to ensure the quality, functionality, and reliability of each unit. No batch testing means your network is powered by a reliable smart power strip.

Global Compliance

Select models of the Vertiv Geist Upgradeable Rack PDU meet global compliance requirements like RoHS, China RoHS, and UL Certification.

TAA-Compliance

The Vertiv Geist GU2 RPDU is TAA-compliant, helping ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments.

Finance

Financial institutions cannot afford any kind of downtime since they support online transactions around the clock. Having a reliable power distribution unit can help their IT equipment stay online 24/7. The Vertiv Geist GU2 rPDU, which undergoes individual testing for functionality, ensures your business is powered by a PDU that passed quality control.

Enterprise/Data Center

Enterprise Data Centers power thousands of servers and switches, making remote power monitoring and management necessary. With advanced power monitoring and outlet level switching, the Vertiv Geist Switched rPDU can help data center managers analyze data and maximize uptime by remotely turning off receptacles to avoid accidental overloads, or power cycling outlets to reboot unresponsive IT equipment.

Edge

The 2-in-1 receptacle simplifies the installation of rack equipment and increases the speed of deployment for Edge computing locations by removing worries about cord lengths and IT equipment location within the rack.

VP7N3001

  • Amps: 30A
  • Voltage: 208V
  • Capacity: 4.9kW
    Outlets: (24) Combination C13/C19 Outlets
  • Input: L6-30P
  • Phase: 1P
  • Features: Switched Outlet Level Monitoring
  • Shipping Length: 1829mm
  • Shipping Width: 230mm
  • Shipping Height: 153mm
  • Shipping Weight: 9.07kG

VP5N3000

  • Amps: 30A
  • Voltage: 208V
  • Capacity: 4.9kW
    Outlets: (24) Combination C13/C19 Outlets
  • Input: L6-30P
  • Phase: 1P
  • Features: Switched Unit Level Monitoring
  • Shipping Length: 1829mm
  • Shipping Width: 230mm
  • Shipping Height: 153mm
  • Shipping Weight: 9.07kG

VP7UU001

  • Amps: Variable Power Configuration
  • Voltage: Variable Power Configuration
  • Capacity: 11.0kW
    Outlets: (24) Combination C13/C19 Outlets
  • Input: L6-30P
  • Phase: 1P/3P
  • Features: Switched Outlet Level Monitoring
  • Shipping Length: 2210mm
  • Shipping Width: 229mm
  • Shipping Height: 153mm
  • Shipping Weight: 12.25kG

VP7UV002

  • Amps: Variable Power Configuration
  • Voltage: Variable Power Configuration
  • Capacity: 22.0kW
    Outlets: (24) Combination C13/C19 Outlets
  • Input: L6-30P
  • Phase: 1P/3P
  • Features: Switched Outlet Level Monitoring
  • Shipping Length: 2210mm
  • Shipping Width: 229mm
  • Shipping Height: 153mm
  • Shipping Weight: 12.25kG