From executive boardrooms to interactive huddle spaces, the ViewSonic ® ViewBoard ® IFP6562 enables limitless collaboration and endless innovation. Designed to help teams connect, collaborate, and create, this next-generation digital whiteboard delivers exactly what you need to move your ideas forward. A premium, state-of-the-art design features a bezel-less PCAP (projected capacitive) touchscreen with incredible 4K Ultra HD resolution. This highly accurate interactive screen provides for an incredibly natural and responsive handwriting experience. Using fingers, styluses, or both, multiple users can simultaneously write or draw on the huge 65” ViewBoard panel. What’s more, meetings and presentations start fast thanks to convenient one-wire USB-C connectivity.
Sleek, slim, and less than an inch thick, this premium LCD display looks as good as it performs. An edge-to-edge glass screen and bezel-less design enhance interactivity and viewing.
Meetings and presentations start fast with single cable USB Type-C connectivity. Users can simply walk into a room, plug in their device, and immediately begin sharing info on the ViewBoard display. In addition to fast data, audio, and video transfer, USB Type-C also provides quick 65W charging and touch pass-through over a single cable.
An integrated microphone array with echo cancellation and noise reduction technology delivers clear speech and sound during video conferences. The microphone can also pick up sound from up to 26 feet away.
Based on your specific collaboration needs, you can choose an optional ViewSonic slot-in PC to provide additional computing power and advanced features. Options include Intel Core i5 and i7 processors, as well as Windows 10 Pro and Zoom Room systems.
Perfect for heavy usage in meeting rooms or classrooms, this display features an anti-glare and tempered glass screen for enhanced durability and clarity. 20-point PCAP (projected capacitive) touch technology delivers an ultra-smooth and natural handwriting experience, while 4K Ultra HD resolution provides incredibly vivid and lifelike images.
Device Management
myViewBoard Manager is an easy-to-use web-based application to help you securely set up, manage and maintain all of your displays from a centralized dashboard.
ViewBoard Cast Content Sharing Software
ViewBoard Cast™ enables content to be streamed from mobile devices onto the display over wireless or cable networks. Multiple users can simultaneously annotate content (such as documents, cloud files, multimedia, etc.) on their devices in real time, and then stream and share that content onto the ViewSonic large format display.
Immersive Stereo Sound
Designed with dual stereo speakers and a 15W subwoofer, this display combines incredible room-filling sound with amazing screen performance for an immersive multimedia experience.