OVERVIEW

TRENDnet's 5-Port Gigabit PoE+ Switch, model TPE-TG52, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. This compact network switch features four gigabit PoE+ ports and one gigabit port, with a 32W total PoE power budget. The TPE-TG52 PoE+ switch allows you to network PoE devices, such as wireless access points, IP cameras, VoIP phones, IP video encoders, access controls, and more. It features a fanless design, and has a convenient option for wall mounting.

PoE+
A 32W PoE power budget supports up to four
Power over Ethernet devices.

Gigabit Ports
Five gigabit ports provide a 10Gbps switching
capacity to support edge network installations.

Compact Design
Compact, lightweight, and fanless, this switch
is designed for desktops and quiet
environments.

PoE+

Supplies up to 30 watts of PoE power per port with a 32W power budget

Gigabit Ports

4 x Gigabit PoE+ Ethernet ports, 1 x Gigabit port

Compact Design

With a compact and lightweight metal housing design, this switch is well-suited for desktop installations

Switching Capacity

10Gbps switching capacity

Jumbo Frame

Sends Jumbo Frames (up to 9KB) for increased performance

Fanless

Fanless design is ideal for quiet environments that require silent operation

LED Indicators

LED indicators convey port status


Cost Effective PoE Switches

TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.

  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • 32W PoE power budget
  • 10Gbps switching capacity
  • IEEE 802.1p QoS and DSCP pass-through support
  • Compact fanless design
  • Wall-mountable metal housing
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3p
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch Fabric: 10Gbps
  • RAM Buffer: 128KB
  • MAC Address Table: 2K entries
  • Jumbo Frames: 9KB
  • Forwarding rate: 7.44Mpps (64-byte packet size)
Special Features
  • VLAN port isolation
  • 802.1p Class of Service (CoS)
  • Wall mountable
Power
  • Input: 100 – 240 V AC, 50/60Hz, 1.2A
  • Output: 54V DC, 0.7A external power adapter
  • Max. consumption: 36W
PoE
  • PoE budget: 32W
  • PoE Mode A: Pins 1,2 for power and pins 3,6 for power
MTBF
  • 3,516,000 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 121 x 75 x 26mm (4.76 x 2.95 x 1 in.)
Weight
  • 246g (8.68 oz.)
Certifications
  • CE
  • FCC
  • LVD
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TPE-TG52
  • Quick Installation Guide
  • Power adapter (54V DC, 0.7A)