CHERRY MW 8C ERGO

Expect more from your mouse. Performance, ergonomic, wireless mouse - for even greater comfort.

Glide through your daily tasks with this exceptionally comfortable ergonomic mouse. Designed for right-hand users with medium and large hands. The thumb rest ensures that your thumb sits comfortably to make life easy on your wrist. Every part of this mouse is made of the highest quality materials. With a housing made from aluminum, metal scroll wheel, and premium soft feel Voronoi pattern at your fingertips, the mouse visually conveys that a unique user experience awaits.

Select your personal feel with four-level adjustable DPI resolution

The MW 8C ERGO has a four-stage, high-precision sensor with a power-conscious laser LED that works on many surfaces, including glass tables. With the adjustable resolution (600, 1000, 1600, or 3200 DPI), you are perfectly equipped for any surface or 4K monitor.

The long-lasting lithium-ion battery lets you work on and on…while being sensitive to the environment.

The long-lasting lithium-ion battery keeps you working for weeks on a single charge. The LED indicates the status for battery, charging, connection, and the selected resolution. The MW 8C ERGO mouse gives you the flexibility to keep working while charging with the included USB-C cable. This mouse will deliver years of performance and reduce your impact on the environment.

Two wireless modes provide the freedom to securely connect to your office or portable device.

The MW 8C ERGO wireless mouse supports a 2.4GHz wireless connection through the included mini receiver and Bluetooth®. Quickly switch your connection method to fit your device. Control your notebook via Bluetooth®, or connect the mouse to a PC via the 2.4 GHz radio receiver. Either communication method will secure your data through AES-128 encryption.

An eye for detail – it makes all the difference!

The MW 8C ERGO premium wireless mouse. Extra comfort with convenience. Experience a mouse that will compliment your "work from anywhere" needs - on any surface, on any device, and know your data is secure. With a metal scroll wheel, magnetic storage for the USB receiver, and a protective pouch. Experience Cherry.

Are you looking for a computer mouse that leaves nothing to be desired? MW 8C ERGO provides the ergonomics and features to support the way you work - mobile or stationary applications.